NVIDIA GeForce GTX 960 Graphic Card

ASUS Turbo GeForce® GTX 960 graphics deliver the sweet spot of performance

  • 1253 MHz engine clock for better performance and outstanding gaming experience.
  • Dual-intake blower design with 10% larger dissipation area, delivering 10% cooler and vastly quieter performance.
  • Dual-ball bearing fan runs smoother by reducing friction, further improving 4X longer card lifespan and cooling efficiency.
  • Super Alloy Power boosts performance by reducing power loss, enhancing durability, and achieving cooler operation.
  • GPU Tweak with XSplit Gamecaster provides real-time and intuitive GPU clock boost, and live-stream your gameplay instantly.

The White Pinnacle of Cool Performance

ASUS Turbo GTX 960 is a special-edition graphics card with distinctive white coloring. Featuring an innovative modern dual-intake blower design and 10% larger heat-dissipation area, ASUS Turbo GTX 960 delivers 10% cooler performance and superior SLI configurations. It also comes equipped with a dual ball-bearing fan for a 4X longer card lifespan and exclusive Super Alloy Power components for superior stability.

With 1-year free premium license of customized ASUS GPU Tweak and XSplitGamecaster utility, ASUS Turbo GTX 960 enables you to squeeze every last drop of performance and lets you stream or record your gameplay instantly. The latest in a long line of industry innovations, ASUS Turbo GTX 960 represents yet another pinnacle in pursuit of the perfect graphics card.

Dual-intake Blower Fan
10% cooler than reference cards and 7% cooler when running SLI configurations

With 10% greater dissipation area and double-intake blower design, ASUS Turbo GTX 960 is 10% cooler than reference cards and 7% cooler when running SLI configurations.

Tough ball-bearings on both sides of the fan housing provide greater strength and higher heat tolerance. With reduced friction, it also runs smoother, further improving 4X longer card lifespan.

Dual-ball bearing fan4X longer lifespan

Without the problem of oil drying common in sleeve-bearing fans, the dual-ball bearing fan on ASUS Turbo GTX 960 lasts 4X longer. With reduced friction, it also runs smoother, further improving card lifespan and cooling efficiency.

Super Alloy PowerEnhanced durability and cooling

Exclusively formulated alloy components boost performance by reducing power loss, enhancing durability and facilitating cooler operation. Concrete-core chokes eliminate buzzing sounds under full load, and the card's capacitors have a 50,000-hour lifespan — 2.5X longer than traditional capacitors.

GPU Tweak with XSplit Gamecaster
GPU Tweak: Real-time intuitive graphics tuning

Adjust clock speeds, voltages and fan speeds to tune your graphics card(s) exactly how you want to. Select between GPU Tweak’s Standard or Advanced modes depending on your level of experience.

Choose Standard Mode to access Intuitive options for easy tweaking. This is great for those learning how to tune graphics cards. Alternatively try out the Advanced Mode for sophisticated and extensive tuning options that enable complete control for experienced overclockers.

Manufacturer Part Number
TURBO-GTX960-OC-2GD5
EAN/UPC
0889349061596,889349061596
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine NVIDIA GeForce GTX 960
  • Bus Standard PCI Express 3.0
  • OpenGL OpenGL®4.4
  • Video Memory GDDR5 2GB
  • Engine Clock
  • GPU Boost Clock : 1253 MHz
  • GPU Base Clock : 1190 MHz
  • CUDA Core 1024
  • Memory Clock 7010 MHz ( GDDR5 )
  • Memory Interface 128-bit
  • Resolution Digital Max Resolution:4096x2160
  • Interface
  • DVI Output : Yes x 1 (Native) (DVI-I)
  • HDMI Output : Yes x 1 (Native) (HDMI 2.0)
  • Display Port : Yes x 3 (Native) (Regular DP)
  • HDCP Support : Yes
  • Power Consumption up to 150W1 additional 6 pin PCIe power required
  • Software ASUS GPU Tweak & Driver
  • Dimensions
  • 10.4 " x 4.76 " x 1.46 " Inch
  • 26.4 x 12.1 x3.7 Centimeter
  • Note
  • To have the best cooling performance, ASUS TURBO-GTX960-OC-2GD5 extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system! 
  • Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/