Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
Port Standard & Functions
- IEEE 802.3 compliant
- IEEE 802.3u compliant
- IEEE 802.3ab compliance
- Supports Half/Full-duplex operation at 10/100Mbps
- Supports Full-duplex operation at 1000Mbps
- Supports Auto-Negotiation for each port
- Auto MDI/MDIX
- IEEE 802.3x Flow Control support
- IEEE 802.3az compliant
Number of Ports
- 8 (DGS-1100-08 & DGS-1100-08P)
Performance Switching Capacity
- 16Gbps (DGS-1100-08 & DGS-1100-08P)
Max. Forwarding Rate
- 11.9 Mpps (DGS-1100-08 & DGS-1100-08P)
MAC Address Table Size
Packet Buffer
- 2Mbits (DGS-1100-08 & DGS-1100-08P)
Forwarding Mode
Physical & Environmental Power Input
- 100 to 240 VAC, 50 to 60 Hz
- External Universal Power Supply (DGS-1100-05, DGS-1100-08, DGS-1100-08P)
Max. Power Consumption
- 7.88 Watts PoE on; 5.2W PoE off (DGS-1100-08P)
Standy Power Consumption
- 2.00 Watts (DGS-1100-08P)
Fan Quantity
- Fanless (DGS-1100-05/08/08P/16/24)
Acoustics
- 0 dBA (DGS-1100-05/08/08P/16/24)
Heat Dissipation
- 268.87 BTU/hr (DGS-1100-08P)
Operating Temperature
- 32 to 104 °F (0 to 40 °C)
Storage Temperature
- 14 to 158 °F (-10 to 70 °C)
Operating Humidity
- 10% to 95% non-condensing
Storage Humidity
Dimensions (W x D x H)
- 7.4” x 4.7” x 1.5” (190mm x 120mm x 38mm) (DGS-1100-08P)
Weight
- 1.6lbs (0.71 kg) (DGS-1100-08P)
Diagnostic LEDs
- Power (Per Device)
- PoE Max. (DGS-1100-08P only)
- Link/Activity/Speed (Per Port)
Certifications
- FCC Class A
- CE Class A
- VCCI Class A
- Safety
- UL/cUL
- CE LVD
MTBF
- 708.219 Hours (DGS-1100-08P)
Power over Ethernet (DGS-1100-08P & DGS-1100-24P only)
PoE Standard
PoE Capable Ports
PoE Power Budget
Software Features VLAN
- Port-based VLAN
- 802.1Q Tagged VLAN
- Surveillance VLAN
- Voice VLAN
- Management VLAN
- VLAN Group
- Supports 32 static VLAN groups (05/08/08P)
- Supports 128 static VLAN groups (16/24/24P)
- Max. 4094 VIDs
L2 Features
- Flow Control
- 802.3x Flow Control
- HOL Blocking Prevention
- IGMP Snooping
- IGMP v1/v2 Snooping
- Supports 32 Groups (05/08/08P)
- Supports 64 Groups (16/24/24P)
- Loopback Detection
- Link Aggregation
- 2 groups, 2-4 ports per group (DGS-1100-08/08P)
- Port Mirroring
- One-to-One
- Many-to-One (DGS-1100-16/24/24P only)
- Cable Diagnostics
- Statistics
- Tx Ok
- Tx Error
- Rx Ok
- Rx Error
QoS
- 802.1p Quality of Service
- 4 queues per port
- Queue Handling
- Strict
- Weighted Round Robin (WRR)
- Bandwidth Control
- DGS-1100-05/08/08P
- Port Based
- Ingress: minimum granularity 8 Kbps
- Egress: minimum granularity 8 Kbps
Security
- Static MAC Address
- Max. 32 entries (DGS-1100-05/08/08P)
- Max. 128 entries (DGS-1100-16/24/24P)
- Broadcast/Multicast/Unknown Unicast Storm Control
Management
- Web-Based GUI (Supports IPv4)
- D-Link Network Assistant Utility (DGS-1100-16/24/24P)
- Smart Console Utility (DGS-1100-05/08/08P)
D-Link Green
- Power Saving by
- Link Status
- Cable Length (DGS-1100-05/08/08P only)
- Energy Efficient Ethernet (IEEE 802.3az)
- RoHS Compliant
- RFC Standard List
- RFC 768 UDP
- RFC 791 IP
- RFC 792 ICMP
- RFC 793 TCP
- RFC 826 ARP
- RFC 951 BootP Client
- RFC 1542 BootP/DHCP client
- RFC 1945 HTTP/1.0
- RFC 2647 802.1p
Warranty Warranty
Ordering Information - DGS-1100-08P
- 8-Port Gigabit EasySmart Metal Desktop PoE Switch