SuperNOVA 850 GS Power Supply

EVGA is launching the new GS/PS PSU series. These power supplies follow the EVGA tradition of uncompromised power and performance, so we upped the ante and made it nearly SILENT. The GS/PS series of PSU’s offer superior performance, Gold and Platinum level efficiency and extremely low noise levels making it the perfect PSU for a sound conscious environment. These power supplies also feature ECO mode meaning the fan will run only when necessary further reducing noise level and power consumption! Backed by a 7 year Warranty and Japanese capacitor design makes this PSU the right choice for efficiency and noise level today, and will be with you well into tomorrow.

Manufacturer Part Number
220-GS-0850-V1
EAN/UPC
0843368031947,843368031947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length:
ATX Cable: 1x 600mm (m)
EPS Cable: 2x 750mm (m)
PCIE Cable: 4x 600mm, 700mm (m)
SATA Cable: 3x 550mm, 650mm, 750mm, 850mm (m)
Four-Pin Peripheral Cable: 1x 550mm, 650mm, 750mm, 1x 550mm, 650mm (m)
Floppy Adapter: 1x 150mm
AC Power: 1x 1500mm (m)
Modular Cable Type: Full

Connector Quantity:
24 Pin ATX: 1x
EPS (CPU): 2x 8pin (4+4)
PCIE: 8x 8pin (6+2)
SATA: 12x
Four-Pin Peripheral: 5x
Floppy: 1x

Input:
Input Voltage: 100 - 240 VAC
AC Input: 12-6A
Input Frequency Range: 50 - 60 Hz
Efficiency: 90% (115VAC) / 92% (220VAC~240VAC) or Higher Typical

Output:
Rail: +3.3V: +5V: +12V: +5Vsb: -12V
Max output: 25A: 25A: 70A: 3A: 0.5A
840W
125W: 840W: 15W: 6W
Total: 850W @ +50C

Additional Details:
Operating Temperature: 0° to 50° C
Japanese Capacitors: 100%
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 8 lbs
Size: 86mm (H) x 150mm (W) x 170mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 135mm Teflon Nano-Steel Bearing