Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Printer Specifications
Resolution: 203 dpi (8 dots/mm)
300 dpi (12 dots/mm)
600 dpi (23.5 dots/mm)
Memory:
Print width: 4.0" (102mm)
Print length: 150" (3810 mm) maximum with 110Xi4 203 dpi using continuous media
Print speed: Up to 14" per second
Media sensors: Reflective
Transmissive
Media Characteristics
Maximum label and liner width: 4.5" (114mm)
Minimum label and liner width: .79" (20mm)
Maximum label and liner length: 39" (991mm) non-continuous to 150" (3810mm) continuous media
Maximum roll diameter: 8.0" (203mm)
Core diameter: 3" (76mm)
Media thickness: .003" (.076mm) to .012" (.305mm)
Media types: black mark, continuous, roll-fed, die-cut, fanfold
Ribbon Characteristics
Outside diameter: 3.2" (81.3mm)
Standard length: 1476' (450m) or 984' (300m)
Ratio: 2:1 or 3:1 media roll to ribbon ratios
Ribbon width: .79" (20mm) to 4.33" (110mm)
Ribbon setup: Ribbon wound ink side out
ID Core: 1.0" (25.4 mm)
Operating Characteristics
Operating temperature: TT: Operating temperature 40° F (5° C) to 105° F (40° C) Thermal transfer
DT: Operating temperature 32° F (0° C) to 105° F (40° C) Direct thermal
Storage temperatures: -40° F (-40° C) to 140° F (60° C)
Operating humidity: 20% to 85% non-condensing relative humidity
Storage humidity: 5% to 85% non-condensing relative humidity
Electrical: Universal power supply with power factor connection 90-264 VAC; 48 - 62 Hz
Agency approvals:
- BSMI
- cTUVus
- CCC
- CE
- C-Tick
- EN55022 Class B
- EN55024
- EN61000-3-2,3
- FCC Class B
- GOST-R
- ICES-003 Class B
- IEC 60950-1 / EN60950
- KCC
- NOM
- S Mark
- STB
- UkrSEPRO
- VCCI
- ZIK
Physical Characteristics
Width: 10.31" (261.9mm)
Height: 15.5" (393.7 mm)
Depth: 20.38" (517.5 mm)
Weight: 50 lbs (22.7 kg)
Related Products
Options:
- ZebraNet Wireless Plus Print Server
- ZebraNet Internal Wireless Plus (Discontinued)
- Internal IPv6 Print Server
- IBM Twinax interface
- IBM Coax interface
- Rewind with peel
- Cutter
- Bi-fold media door with clear panel
- Media supply spindle for 40 mm cores
- 64MB Flash Memory with ZPL II and XML (with element out detection)
- 64MB Flash Memory with ZPL II and XML (without element out detection)
- 16MB SDRAM (Printhead element out detection) with ZPL II and XML
- Scalable and international fonts
- Applicator interface
- ZebraDesigner
- ZebraDesigner Pro
- ZebraDesigner for XML
- ZebraNet Bridge
- Enterprise Connector
- ZebraNet b/g Print Server
Communication and Interface Capabilities:
- USB 2.0 port (12 Mbits per second)
- RS-232C/422/485 multi-drop (optional adaptor)
- High-speed, bi-directional, IEEE 1284 parallel interface
- ZebraNet Wireless Plus Print Server
- ZebraNet 10/100 Print Server
- IBM Twinax interface
- IBM Coax interface
- Applicator interface
- IPV6 Print Server
- ZebraNet b/g Print Server
Programming Languages
Core programming languages: ZPL II, ZPL, XML
Bar Codes/Symbologies
Linear: Code 11
Code 39
Code 93
Code 128 with subsets A/B/C and UCC case codes
UPC-A
UPC-E
EAN-8
EAN-13
UPC and EAN 2 or 5 digit extensions
Plessey
Postnet
Standard 2-of-5
Industrial 2-of-5
Interleaved 2-of-5
Logmars
MSI
Planet Code
Codabar
2-dimensional: Codablock
PDF417
Code 49
Data Matrix
MaxiCode
QR Code
TLC 39
MicroPDF
Aztec
RSS / GS1 DataBar family (12 barcodes)
Fonts and Graphics:
- Bitmap fonts A through H and GS symbols are expandable up to 10 times, height and width independent
- Smooth scalable font (CG Triumvirate™ Bold Condensed) is expandable dot-by-dot, height and width independent
- IBM® Code Page 850 International Characters