NVIDIA GeForce GTX 980 K|NGP|N ACX 2.0+ Graphic Card

The EVGA GeForce GTX 980 K|NGP|N graphics card is meticulously designed for the extreme overclocker. With a 14+3 power phase design, this new digitally controlled VRM can deliver up to 600A of current, all delivered through 3 power inputs, 8pin + 8pin + 6pin. ACX 2.0+ keeps the card running cool, and the ability to go single slot, with the included single slot bracket, makes this one of the sleekest graphic cards designed to date.

Manufacturer Part Number
04G-P4-5988-KR
EAN/UPC
4250812407375,0843368033682,843368033682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Base Clock: 1304 MHZ
  • Boost Clock: 1418 MHz
  • Memory Clock: 7010 MHz Effective
  • CUDA Cores: 2048
  • Bus Type: PCI-E 3.0
  • Memory Detail: 4096MB GDDR5
  • Memory Bit Width: 256 Bit
  • Memory Speed: 0.28ns
  • Memory Bandwidth: 224.3 GB/s