Powerline 1200, 1 Port

Powerful Gigabit Wired Connection

Use your existing electrical wiring to extend your Internet access to any room in your house. Just plug the Powerline 1200 into any electrical outlet then plug in your new network connection. It's that easy. With a 1200Mbps speed and Beamforming, the Powerline 1200 is perfect for connecting smart TVs, streaming players, and game consoles.

Get Connected with Powerline

NETGEAR Powerline adapters are ideal for deliver high-speed wired and wireless Internet to every room in the home using existing electrical wiring for all your gaming and streaming activities. It's simple to set up— just plug it in and start playing.

Next Generation Powerline

Extremely fast speed—up to 1200Mbps.

Reliable Network

Connect multiple adapters to expand your gigabit wired or WiFi network reliably.

Wide Coverage

Multiple data streams (MIMO) with beamforming technology offer improved coverage throughout the home.

Plug-and-play

Setup in minutes, no need to configure or install software.

Energy-saving

Automatically powers down when not in use.

Push-and-Secure

Encrypts powerline network connections with the touch of a button.

Manufacturer Part Number
PL1200-100PAS
EAN/UPC
0606449106787,606449106787
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: PL1200

Powerline Technology

  • Homeplug AV2 compliant

Powerline Performance

  • 1200 Mbps †

WiFi Performance

  • Not applicable

Number of Ethernet ports

  • One (1) 10/100/1000Mbps† Gigabit Ethernet port on each adapter

Key Features

  • 1200Mbps powerline speed
  • Perfect for connecting smart TVs, streaming players & game consoles
  • Ideal for 4K HD streaming & lag-free gaming
  • Add up to 16 adapters to expand your network & lag-free gaming
  • Pick-a-plug LED for highest possible performance
  • Sets up in minutes, no need to install software
  • Secures the network connection with the touch of a button
  • Energy saving -- powers down when not connected

Security

  • Not applicable

Physical Specifications

  • Dimensions: 100 x 56 x 30 mm (4.5 x 2.2 x 1.18 in)
  • Weight: 112.5 g (0.25 lb)

Package Contents

  • Two (2) Powerline 1200 Adapters (PL1200)
  • Two (2) 2m (6.5ft) Ethernet cables
  • Quick start guide

Standards

  • One (1) 10/100/1000Mbps† Gigabit Ethernet port on each adapter
  • HomePlug® AV2 compliant
  • Works with HomePlug AV and HomePlug Green PHY
  • IEEE® 802.3 compliant
  • Typical coverage up to 500m² (5382ft²)†

System Requirements

  • RJ-45 Ethernet Port
  • Existing electrical wiring and outlets

† Actual data throughput and data over distance will vary. Network conditions and environmental factors, including volume of network traffic, building material and construction, and network overhead, result in lower actual data through put rate.