Perfection V39

The Epson Perfection®V39 is an ultra slim, sleek affordable photo scanner designed for basic scanning requirements around the home. Featuring outstanding 4800dpi optical resolution for exceptional image quality, the Epson Perfection® V39 includes energy efficient ReadyScan LED Technology. The Epson Perfection V37 is an environmentally low–impact scanner that has been designed to deliver on the key needs of versatility and performance.

Ultra convenient
Incorporating a new design, The Epson Perfection® V39 only needs a very small footprint. The scanner features a built-in kickstand, letting users place it in small spaces on the desk and counter. The built-in holder enables upright scanning of documents and photos.

Scan to cloud with Document Capture software included
It's also easy to scan directly to cloud services. After installation of the included Document Capture software, the scanner can directly scan to Google Docs®, MS SharePoint®, Evernote®, and more. Documents access can be made from multiple mobile devices or can be shared with others.

Ultra slim USB Powered
Not only is the Epson Perfection®V39 smaller by 28% than previous models, it also weighs 32% less. Additionally, cables and power supply is made easy with simple USB power provided from your notebook or computer.

Manufacturer Part Number
B11B232501
EAN/UPC
9314020617362
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Epson Perfection V39: B11B232501

BASIC

SCANNER TYPE: Flatbed colour image scanner

OPTICAL RESOLUTION: 4800 x 4800 dpi

DOCUMENT SIZE

REFLECTIVE: 216 x 297mm (A4+Letter)

INTERFACE: USB2.0 Hi-speed

CONFIGURATION

OPTICAL SENSOR: Contact Image Sensors (CIS)

LIGHT SOURCE: LED

SUB-SCANNING METHOD: Fixed document and moving carriage

PERFORMANCE

OUTPUT RESOLUTION: 50 – 4800, 7200, 9600 dpi (50 to 4800 dpi in 1dpi increments)

SCANNING SPEED*
300dpi
Monochrome: Approx. 2.2 msec/line Full color:  Approx. 2.2 msec/line


600dpi
Monochrome: Approx. 1.2 msec/line Full color: Approx. 3.5 msec/line

1200dpi
Monochrome: Approx. 2.4 msec/line Full color:: Approx. 7.0 msec/line

A4, 300dpi
Monochrome: Approx. 10.4 sec/page Full color:: Approx. 9.9 sec/line

A4, 600dpi
Monochrome: Approx. 12.0 sec/page Full color:: Approx. 29.0 sec/line

A4, 1200dpi
Monochrome: Approx. 37.0 sec/page Full color:: Approx. 103.0 sec/line

*Approximate values only

FUNCTIONS

IMAGE QUALITY ENHANCER:

Image Enhancement function:
Backlight Correction
Color Restoration
Dust Removal
Grain Reduction
Selectable tone of Auto Exposure
Unsharp Mask with Noise Reduction
De-Screening with Document Type Optimizer
Tone Curve Adjustment with Histogram

EASY SCANNING:

Resizable Preview window
Thumbnail Preview
Rotation of preview image
Auto Area Segmentation
Additional language support for Scan to Searchable PDF
TIFF/ Multi-TIFF compression for colour, grayscale
Save personalized settings in Professional Mode
Auto Exposure Levels 1-3
Document Scanning Features:
Text Enhancement / Colour Enhance and Dropout

OPERATING SYSTEM

EASY SCANNING:

Microsoft Windows 8.1/ Windows 8/ Windows 7/ Windows Vista/
Windows XP Service Pack 2 or later
Mac OS X v10.9.x/ Mac OS X v10.8.x/ Mac OS X v10.7.x/ Mac OS X v10.6.x


ENVIRONMENTAL CONDITIONS

TEMPERATURE: 10°C to 35°C (Operating)

HUMIDITY: 20% to 80% without condensation (Operating)

ELECTRICAL SPECIFICATIONS

POWER SUPPLY: USB 2.0 Bus Power (500mA, 5V)

POWER CONSUMPTION: Approx. 2.5W (Operation)

SOFTWARE*

Epson Event Manager
Epson Document Capture Pro (Windows)*
Epson Document Capture (Mac)*
Epson Copy Utility
ArcSoft® Scan-n-Stitch™ Deluxe

*Available via download from www.epson.com.au

WARRANTY

12 months return to base: Standard

Epson Scanner Warranty

DIMENSIONS

WIDTH : 249mm
DEPTH : 364mm
HEIGHT: 39mm
WEIGHT: Approx. 1.5kg