AT-MMC200/SC Transceiver/Media Converter

The Allied Telesis MMC200 Series of Fast Ethernet mini media converters leverages its smaller size to not only help the environment with a small carbon footprint, but also to save space in its working environment. Despite its compact size, the MMC200 Series delivers all the power and functionality of standard size media converters.

Extend Networks

The MMC200 Series mini media converters are the ideal solution for upgrading a traditional 10Mbps Ethernet network or extending a 100Mbps Fast Ethernet network. The MMC200 Series is designed to extend the distance of a network by converting Fast Ethernet data between twisted pair and fiber-optic cabling. The MMC200 features a 100FX fiber port and a 100TX twisted-pair port. The fiber-optic port features an SC or ST connector (depending on the model). The twisted-pair port has an RJ-45 connector with a maximum operating distance of 100 meters (328 feet).

VLAN Support

Many new backbone switch products now support the industry-standard IEEE 802.1Q specification for Virtual LANs (VLANs) that send extra-long data packets on the network. The MMC200 switches are fully compatible with these long packets, enabling them to be used in modern networks. Media converters not supporting this feature discard these extra long packets, making them unsuitable for modern networks.

Small and Flexible

The smaller size and external power supply of the MMC200 Series allows these media converters to be used almost anywhere.

Smart MissingLink (SML)

The SML feature allows the ports on the media converter to pass the Link status of their connections to each other. When the media converter detects a problem with a port — such as the loss of connection to a node — it shuts down the connection to the other port, thereby notifying the node that the connection has been lost. The Smart MissingLink™ (SML) feature monitors network connections and provides notification when network segments fail, allowing network managers to quickly identify the source and location of failed segments and minimize downtime.

Link Restoration

Link Restoration allows the devices, in cases of power failure, link loss or other interrupted service, to automatically restore the link without the need to restart/reset them.

Power Saving

The MMC Series continues the Allied Telesis commitment to the environment with over 50% power savings. With just 1.7W of power usage, the MMC Series media converters are some of the most efficient in the market today.

Manufacturer Part Number
AT-MMC200/SC-90
EAN/UPC
0767035206578,767035206578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Status LEDs

  • Power
    • ON: power
    • OFF; no power
  • SYS
    • ON: System operating normally
    • OFF: System not operating normally
    • Slow Blink fault condition
  • LAN fiber port (Left)
    • OFF: no link is established
    • ON: link is established
    • Blinking: activity is detected
  • LAN copper port (Right)
    • OFF: no link is established
    • ON: link is established
    • Blinking: activity is detected

Physical Specifications

  • Dimensions: 5.6 cm × 10.16 cm × 2.18 cm (W × D × H) 2.16 in × 4 in × 0.86 in
  • Weight: 6 oz

Power Characteristics

  • Power consumption: 1.7W

Environmental Specifications

  • Operating temperature: 0°C to 50°C (32°F to 122°F)
  • Operating humidity: 5% to 95% relative humidity (non-condensing)
  • Storage temperature: -15°C to 65°C (5°F to 149°F)
  • Storage humidity: 5% to 95% relative humidity(non-condensing)
  • Altitude: Up to 3048 m (10000 ft)

Electrical and Mechanical Approvals

  • Safety
  • UL60950-1
  • EN60950-1
  • Emissions (EMI)
  • FCC Class A
  • EN55022 Class A
  • CISPR 22 Class A
  • C-TICK
  • VCCI
  • Immunity
  • EN55024
  • EN61000-3-2
  • EN61000-3-3