USB 3.1 Type-C Card

World's first and fastest USB 3.1 Type-C PCIe card

  • 10Gbit/s data-transfer speeds – twice as fast as USB 3.0
  • Future-proof reversible Type-C connector
  • Fits in any PCIe x4, x8, x16 slot
  • Even faster USB 3.1 transfers with included ASUS USB 3.1 Boost utility
World's first easy-fit 10Gb/s USB 3.1 card!

ASUS brings you the world's first discrete USB 3.1 card with a reversible Type-C socket for any-way-up connections. ASUS USB 3.1 Type-C Card (Single) is the simple-to-fit PCI Express expansion card that works with any PCIe x4, x8 and x16 slot. It adds the all-new reversible USB 3.1 Type-C port to your ASUS motherboard* for brilliant simplicity and ultimate-speed transfers of up to 10Gb/s — or twice as fast USB 3.0. The next-generation standard is completely backward-compatible with your existing gear, and you'll be all set for USB 3.1's breakneck speeds. And ASUS-exclusive USB 3.1 Boost technology pushes real-world speeds faster than ever before, sequential read/write speeds of up to 854.6/863.9MB/s.

Manufacturer Part Number
USB 3.1 TYPE-C CARD
EAN/UPC
0889349025796,889349025796
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface
PCI Express x4 interface (run @ x2)
Compatible with PCI Express x4, x8 and x16 slots

External Connectors
1 x USB 3.1 port [Type C]
Backward compatible with USB 3.0/2.0/1.1 interface

Operating System

Windows® 8.1 32/64-bit
Windows® 8 32/64-bit
Windows® 7 32-bit
Windows® 7 64-bit

Accessories

1 x Support CD
1 x Quick Start Guide

Dimensions

3.12” x 2.9” ( 7.93 cm x 7.36 cm)

Note

[1] XHCI Mode supported
[2] The USB 3.1 add-on card is only compatible with selected ASUS motherboards. Please refer to www.asus.com for the latest list of compatible models.
[3] To fully support the USB 3.1 function, please refer to www. asus.com to update to the latest BIOS version.