Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
More Standard Features
- Apple® iOS, Android, Windows Mobile and BlackBerry® connectivity
- CPCL, EPL™ and ZPL® programming languages
- 256 MB Flash supports downloadable programs, receipt formats, fonts and graphics (64 MB available for user storage)
- 2450 mAh (nominal) 18.1 Wh removable, rechargeable Li-Ion battery
- Built-in battery charger
- Belt clip for unobtrusive and convenient printing (not compatible with extended capacity battery)
- Black mark and gap media sensing using fixed center position sensors
- Easy-to-use peel and present mode
- Label present sensor for issuing labels one at a time
- Tear bar for easy media dispensing
- Center-loading media locking for variable roll widths
- “Clamshell” design for easy media loading
- Management: Mirror, SNMP, Web server, Profile Manager, AirWatch® and Wavelink Avalanche®
- Large, easy-to-read LCD control panel (240 x 128 pixels)
- LCD can be customized using WML (text and icons)
- 5-way navigation buttons, two software defined keys
- Printer alerts on the display, help menus
- Tolerance of multiple drops from 5’/1.52 m to concrete
- IP43 dust- and water-resistance rating (IP54 with soft case)
- 400 MHz 32-bit ARM processor
- XML support
- Supports vertical and horizontal printing
- Printers can be used in any orientation
- QR barcode links to web-based help pages
- Zebra Print Touch simplifies Bluetooth pairing and launches web-based help pages with Near Field Communication (NFC) enabled devices
- Label odometer
- Real-time clock
Printer Specifications
Resolution: 203 dpi (8 dots/mm)
Memory
Max print width: 1.9" (48 mm)
Max print length: 32" (813 mm)
Print speed: up to 4 ips (102 mm/s)
Media Characteristics
- Maximum label and liner width: 2.18" (55.4 mm)
- Minimum label and liner width: .63" (16 mm)
- Maximum label and liner length: 32" (813 mm)
- Maximum roll diameter: 2.2" (55.9 mm)
- Core diameter: .75" (19 mm) or 1.375" (34.9 mm)
- Media thickness: 2.3 mil to 5.5 mil
- Media types: Die-cut labels and tags, linerless labels, receipt paper, black bar and gap sensing
Programming Lanuages
Operating Characteristics
- Operating temperature: -4° F (-20° C) to 122° F (50° C)
- Storage temperatures: -13° F (-25° C) to 158° F (65° C)
- Operating humidity: 10% to 90% non-condensing
- Storage humidity: 10% to 90% non-condensing
- Electrical DC charging input: 12 VDC ± 10% at 2A maximum
- 2.45 AH, 7.4V removable, rechargeable Li-ion battery
Agency approvals
- FCC Part 15, Subpart B
- EN55022 Class-B
- EN60950
- EN55024
- VCCI class B
- EN55024
- EN61000-4-2
- EN61000-4-3
- EN61000-4-4
- EN61000-4-5
- CE
- UL
- TUV
- CSA
Physical Characteristics
Height: 2.75" (70 mm)
Depth: 6.5" (165 mm)
Weight: 1.25 lbs (.57 kg)
Communication and Interface Capabilities
- 802.11 a/b/g/n with BT 3.0
- Bluetooth 3.0
- 10/100 Ethernet support (via docking cradle)
- USB 2.0 Full Speed Interface (12 Mbps) with mini-B connector
- Serial interface: 14-pin RS-232C
barcodes/Symbologies
Linear Code 39
Code 93
UCC/EAN-128
Code 128
Codabar
Interleaved 2-of-5
UPC-A
UPC-E
EAN-8
EAN-13
EAN-8 and EAN-13 with 2 or 5 digit extensions
UPC-A and UPC-E with 2 or 5 digit extensions
2-dimensional PDF417
MicroPDF417
MaxiCode
QR Code
RSS / GS1 DataBar family (12 barcodes)
Aztec
Data Matrix
TLC 39