Kristal Tempered Glass HD Screen Protector for Samsung Galaxy S6 SM-G920F

Meet the new edition in our Kristal™ series - The Kristal™ Tempered Glass HD Screen Protector that has been specially designed to cover and protect your Samsung GALAXY S6 screen from damage and scratches with uniquely processed transparent glass and scratch resistant material. It features Bevelled 3D™ edges, an Amzer® exclusive, which prevents fractures and chipping on the sides of the glass and it integrates seamlessly with your device. It keeps your screen fingerprint and smudge free and provides a quick responsive touch and vibrant clarity. Its new adhesive technology provides worry free installation with a simple swipe. This screen protector is case-compatible, use with the full line of Amzer® cases for complete protection. And last but not least it does not fall out of its frame when it breaks due to silicone coating applied on it which works as a anti-splinter.
Will Accommodate Devices with Protective Cases On.

Manufacturer Part Number
AMZ97630
EAN/UPC
8903384090433
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Type: Kristal™ Tempered Glass HD Screen Protector.
  • Compatible Model: Samsung Galaxy S6.
  • Manufacturer: Amzer.
  • Part No: AMZ97630.