SSD DC S3510 Series (480GB, 2.5in SATA 6Gb/s, 16nm, MLC) 7mm, Generic 50 Pack

Manufacturer Part Number
SSDSC2BB480G6
EAN/UPC
0735858296281,735858296281
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Status : Launched
Launch Date : Q2'15
Sequential Read : 500 MB/s
Sequential Write : 440 MB/s
Random Read (100% Span) : 68000 IOPS
Random Write (100% Span) : 15100 IOPS
Latency - Read : 55 µs
Latency - Write : 66 µs
Power - Active : 4.45 W
Power - Idle : 600 mW
Vibration - Operating : 1000 G/0.5 msec
Vibration - Non-Operating : 1000G/0.5 msec
Shock (Operating and Non-Operating) : 1000G/0.5 msec
Operating Temperature Range : 0°C to 70°C
Weight : 88 grams +/- 2 grams
Endurance Rating (Lifetime Writes) : 275 TBW
Mean Time Between Failures (MTBF) : 2 million hours
Uncorrectable Bit Error Rate (UBER) : 1 sector per 10^17 bits read
Warranty Period : 5 yrs
Recommended Customer Price : N/A

Package Specifications

Capacity : 480 GB
Form Factor : 2.5" 7mm
Interface : SATA 3.0 6Gb/S
Lithography : 16 nm

Advanced Technologies

Enhanced Power Loss Data Protection : Yes
Hardware Encryption : AES 256 bit
–High Endurance Technology (HET) : No
Temperature Monitoring and Logging : Yes
End-to-End Data Protection : Yes
Intel® Smart Response Technology : No
Intel® Rapid Start Technology : No