The Galaxy Tab A is a powerful business tool designed to improve productivity and workflow efficiencies throughout the mobile enterprise. Empower your team to work from anywhere while protecting sensitive data with defense-grade security.
Optimized for Android™, Microsoft® Office® for Android™ apps come pre-loaded on the Galaxy Tab A— to improve productivity. Use Word, Excel and PowerPoint to conveniently view, create and edit documents, spreadsheets and presentations, and easily switch between PC and tablet to open and update them from anywhere with Microsoft® OneDrive® cloud storage.
Powerful PerformanceA 1.2 GHz quad core processor provides powerful performance and Android™ Lollipop 5.0 provides enhanced business features, such as battery saving capabilities, device-sharing safeguards and automatic encryption. Connectivity includes Dual Band Wi-Fi®, Wi-Fi Direct® and Bluetooth 4.0.
S Pen™ for Smooth, Natural Data InputThe Galaxy Tab A 9.7” tablet with an S Pen™ allows for smooth, precision writing for everyday business. Take notes, annotate presentations, documents and photos, and accept signatures and more with ease.
Videoconferencing with Autofocus CamerasThe 2MP front/5MP rear-facing camera with autofocus enables virtual efficiencies through videoconferencing software. Access people at any time, from anywhere—to create new opportunities for communication.
Samsung Knox™ Enterprise-Grade SecuritySamsung Knox™ provides multi-layered device protection, separation of corporate and personal data, and complements and improves your existing MDM infrastructure without adding complexity. Knox customization allows us to tailor deployments for your specific business needs.
USB OTGTab A includes USB OTG (On-The-Go) support for simultaneous data transfer and charging.
Fast Multitasking, Wireless Content Mirroring
With Multi-Window, mobile workers can view two windows and do multiple tasks at once, such as referencing information and writing an email simultaneously. They can also easily share content between tablets and displays to view it on a larger screen.
Note:
: TabA 9.7 with S-Pen (White / Titanium):
:
Display: Size:
: Écran TFT de 9.7 po
Resolution:
: 1024 x 768 (XGA)
S Pen Support:
: Yes
Processor:
: 1.2 GHz Quad-Core
OS:
: Android 5.0 Lollipop
Connectivity: USB Version:
: USB 2.0
Location Technology:
: GPS, Glonass, Beidou
Earjack:
: 3.5 mm Stereo
Wi-Fi:
: 802.11a/b/g/n 2.4 + 5 GHz, HT40
Wi-Fi Direct:
: Yes
Bluetooth Version:
: Bluetooth v4.1
PC Sync.:
: Kies
Memory: Internal Memory:
: 2.0 GB RAM, 16 GB ROM
External Memory Support:
: MicroSD (Up to 128 GB)
Camera: Video Recording Resolution:
: HD (1280 x 720) @30 fps
Main Camera - Resolution:
: CMOS 5.0 MP
Front Camera - Resolution:
: CMOS 2.0 MP
Main Camera - Auto Focus:
: Yes
Sensors:
: Accelerometer, Hall Sensor, RGB Sensor
Physical specification: Dimension (H x W x D, mm):
: 242.5 x 166.8 x 7.5
Weight (g):
: 450
Battery: Internet Usage Time (Wi-Fi) (Hours):
: Up to 15
Video Playback Time (Hours):
: Up to 14
Standard Battery Capacity (mAh):
: 6000
Audio Playback Time (Hours):
: Up to 178
Audio and Video: Video Playing Format:
: MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM
Video Playing Resolution:
: FHD (1920 x 1080) @30 fps
Audio Playing Format:
: MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA