4K/UHD HDMI Over 100M HDBaseT Receiver with Control and PoE
The Atlona AT-UHD-EX-100CE-RX is a 4K/UHD HDMI over 100M HDBaseT™ receiver for AV signals up to 328 feet (100 meters) over category cable with Ethernet pass through, RS-232 and IR control, plus Power over Ethernet. It is compatible with signals up to 4K/UHD @ 60Hz with embedded multi-channel audio and remote 48V power for the receiver. The receiver works with the PRO3-UHD Matrix Switcher Series* to provide RS-232, and 12 volt-based IR control commands. The AT-UHD-EX-100CE-RX is HDCP 2.2 compliant and supports EDID communication. The receiver features a quarter rack width metal enclosure for installation with rear panel I/O ports for uncluttered wire management. Use with an optional AT-IR-CS-RX IR receiver cable to capture IR remote commands for AV system control.
Ideal for Atlona Switchers with HDBaseT OutputsThe AT-UHD-EX-100CE-RX is designed to be used with Atlona products with built-in HDBaseT transmission such as the AT-UHD-CLSO-601, UHD-PRO3 matrix switcher series, and the AT-UHD-SW-52ED switcher. It is uniquely designed to take advantage of these products’ built in HDBaseT transmission of AV, remote power, and control signals.
This receiver is used in commercial and applications that call for an HDBaseT receiver with a compact form factor that allows for simple mounting behind displays and at projectors. These applications will not require an AC outlet for the receiver, since the receiver is powered by the Atlona switching product. This receiver will also be used to simplify control of the AV system by working with 12 volt-based IR receivers as well as passing through Ethernet and RS-232 commands.
Note:
Resolution
Video: 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Colorspace: YCbCr, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0
Color Depth: 8-bit, 10-bit, 12-bit
Audio
Formats: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6 @ 4K: up to 70 meters: up to 230 feet
CAT6a/7 @ 4K: up to 100 meters: up to 328 feet
CAT5e/6 @ 1080p: up to 100 meters: up to 328 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Pass through
HDCP: Supports up to 2.2
Connector
Firmware: Mini-B USB
HDBaseT: RJ45 (8P8C)
HDMI: Type A
LAN: RJ45 (8P8C), Ethernet pass through
IR: 5-pin captive screw
RS-232: 3-pin captive screw
Power: 2-pin, 48V captive screw
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 12W
Supply: Input: AC100~240V 50/60Hz
Output: DC 48V/0.83A
Dimension
H x W x D: 25 x 109 x 89 (mm): 0.98 x 4.29 x 3.50 (inch)
w/ears: 27 x 119 x 89 (mm): 1.06 x 4.69 x 3.50 (inch)
Weight
Unit: 0.39kg: 0.86lbs
Certification
Power Supply: CE, FCC, RoHS, cULus, RCM, CCC
Product: CE, FCC