The Atlona AT-UHD-CLSO-601 is an advanced six-input, multi-format switcher with built-in 4K scaling and mirrored HDBaseT and HDMI outputs. It simplifies classroom and small office system integration by providing four HDMI and two multifunction analog inputs, to enable the use of both new and legacy sources with HDMI displays.
The AT-UHD-CLSO-601 can be the central component of an automated AV system. Automatic display control turns on the display automatically whenever a source is connected. When the source is removed, the display is turned off. Volume is controlled by using the front panel buttons. Automatic input selection on the AT-UHD-CLSO-601 works by sensing the presence of any video signal. With automatic input selection, manual control systems can be eliminated.
The AT-UHD-CLSO-601 combines the benefits of a switcher and the advantages of Ethernet enabled HDBaseT signal transmission over a single cable. The switcher enables input selection from the front panel, RS-232, or TCP/IP commands. Configuration, maintenance and updates are performed using Atlona’s WebGUI, AMS IP management system, or OSD. Set-up options include HDCP status, variable preferred input resolutions, output resolution, plus control of brightness, contrast, saturation, hue and sharpness. The AT-UHD-CLSO-601 is ideal for applications where multiple signals with different resolutions must be optimized for a display. Professional audio features such as a microphone input with 48-volt phantom power and ducking are also included, allowing the switcher to address a wide array of AV switching and processing needs often encountered in classrooms, conference rooms, boardrooms, training rooms and other presentation settings. In addition to automated input selection, the switcher can be controlled via the Atlona AT-ANC-108D 8-Button Network Control Panel.
Automatic Display Control
Offering first-of-its-kind display capabilities, the AT-UHD-CLSO-601 allows display control using CEC, TCP/IP or RS-232 signals. This means that many more types of displays can be controlled, costs are reduced, and that wiring is simplified. In a commercial setting, when a switcher is integrated with a display, the AT-UHD-CLSO-601 forces the display to power on automatically when a laptop is connected. At the end of the presentation, when the presenter disconnects the laptop, the AT-UHD-CLSO-601 forces the display to power off. Ease of presenter interaction with the system and the savings incurred by auto-display shutdown provide a significant return on investment.
Note:
Video Resolutions
VIDEO: 4096×2160@24/25/30Hz, 3840×2160@24/25/30Hz (UHD), 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800, 1280×768, 1152×864, 1024×768, 800×600, 640×480
Composite/S-Video: NTSC, NTSC4, PAL, PAL-M, PAL-N, SECAM
Audio
Analog Output: PCM 2Ch (de-embedded)
HDMI/HDBaseT Output: PCM 2Ch
Distance
CAT5e/6 @ 4K: up to 70 meters: up to 230 feet
CAT6a/7 @ 4K: up to 100 meters: up to 328 feet
CAT5e/6 @ 1080p: up to 100 meters: up to 328 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
HDCP: Switchable – Compliant / Non complaint
Connector
Firmware: Mini-B USB
HDBaseT: RJ45 (8P8C)
HDMI: Type A
VGA: 15-pin HD d-sub, accepts RGBHV, component, composite, or S-video with adaptor
LAN: RJ45 (8P8C), TCP/IP control
IR: 5-pin captive screw
RS-232: 3-pin captive screw
Audio: 5-pin captive screw
Power: 2-pin, 48V captive screw
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 33W
Idle Consumption: 3.1W
Supply: Input: AC100~240V 50/60Hz
Output: DC 48V/3.125A
Dimension
H x W x D: 44 x 433.8 x 255 (mm): 1.73 x 17.08 x 10.04 (inch)
W/feet: 55.15 x 433.8 x 255 (mm): 2.17 x 17.08 x 10.04 (inch)
Rack Unit: 1
Weight
Device: 3.12kg: 6.90lbs
Shipping: 5kg: 11.02lbs
Certification
Power Supply: CE, FCC, cULus, RoHS, CCC, RCM
Unit: CE, FCC