4K/UHD HDMI Switcher with HDMI and HDBaseT Outs, and POE

The Atlona AT-UHD-SW-52ED is a 5×1 4K/UHD HDMI switcher with HDMI and HDBaseT outputs, balanced analog audio outputs, automatic input selection and automatic display control capability. The switcher supports 4K/UHD @ 60 Hz with 4:2:0 color, offers 3D pass-through, and 10.2 Gbps bandwidth.

In addition to an HDMI output, the switcher features a mirrored, Ethernet-enabled HDBaseT output. It transmits AV signals along with Ethernet, power, and control over a single cable to displays up to 328 feet (100 meters) from the switcher to PoE-powered HDBaseT receivers like the Atlona AT-UHD-EX-100CE-RX extender receiver, HDBaseT displays or even another switcher. Control options for the switcher include automatic input selection, front-panel buttons, and compatibility with IR, RS-232, or TCP/IP-based control systems.

Automatic Display Control

Offering first-of-its-kind display capabilities, the AT-UHD-SW-52ED allows display control using CEC, TCP/IP or RS-232 signals. This means that many more types of displays can be controlled, costs are reduced, and that wiring is simplified. In a commercial setting, when a switcher is integrated with a display, the AT-UHD-SW-52ED forces the display to power on automatically when a laptop is connected. At the end of the presentation, when the presenter disconnects the laptop, the AT-UHD-SW-52ED forces the display to power off. Ease of presenter interaction with the system and the savings incurred by auto-display shutdown provide a significant return on investment.

  • CEC – The AT-UHD-SW-52ED features Consumer Electronics Control (CEC) providing simplified display control for a significant reduction in the cost of the display (compared to an RS-232 controlled display). CEC is a communication channel incorporated in the HDMI specification allowing connected devices to control each other.
  • TCP/IP – The TCP/IP signal can be transmitted either through an independent LAN connection or through the HDBaseT connection when connected to an AT-UHD-EX-100CE-RX receiver which allows Ethernet over HDBaseT. The LAN port on the AT-UHD-SW-52ED not only connects to the AT-UHD-SW-52ED, it also extends out the HDBaseT connection through an internal hub. A connected router is required to manage IP addresses.
  • RS-232 – Many displays including projectors, commercial flat panel displays, and some consumer displays can be controlled using the RS-232 signal directly from the switcher. The scaler is able to send commands using RS-232 for automatic display control to compatible displays.  
  • FLEXIBLE, POWER BUTTON – The power button on the front panel can be set to either turn the AT-UHD-SW-52ED on/off or it can be set to control the attached display. In addition to using the front panel power button, display on/off commands can be triggered automatically based on presence of video signals, or by a third-party control system using either TCP/IP, RS-232, or IR signals.
  • SWITCHER OR DISPLAY VOLUME CONTROL – Volume control buttons on the front panel can control either the analog audio output of the AT-UHD-SW-52ED or they can be set to control the volume of any device that allows volume control using TCP/IP or RS-232, such as a flat panel display, DSP, or another switcher. This gives great flexibility to the system design.
  • MULTIPLE POINTS OF CONTROL – Since all these commands can be sent using TCP/IP, it becomes simple to have multiple control points in a larger system. The AT-UHD-SW-52ED could be used as an input device for an AT-UHD-CLSO-824 and the buttons would then be able to manage a variety of functions such as “Show me” and volume.

Manufacturer Part Number
AT-UHD-SW-52ED
EAN/UPC
0846352004330,846352004330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution

Video: 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Colorspace: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0
Color Depth: 8-bit, 10-bit, 12-bit
Audio
HDMI IN/OUT: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio
S/PDIF: PCM 2Ch, Dolby Digital, DTS 5.1
L/R Audio: maximum analog output: balanced +18dBu @ 0dBfs, 2Ch PCM only
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Distance
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Pass through
HDCP:

  • Switchable – Compliant/Non compliant
  • Supports up to HDCP 1.4 (Does not support HDCP 2.2 devices)

Connector
Firmware: Mini-B USB
HDMI: Type A
LAN: RJ45 (8P8C), TCP/IP control & webGUI
RS-232: 3-pin captive screw
Power: 2-pin, 48V captive screw
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 22W
Idle Consumption: 9.06W
Supply  : Input: AC100~240V 50/60Hz
Output: DC 48V/0.83A
Dimension
H x W x D: 44 x 222.25 x 261 (mm): 1.73 x 8.75 x 10.28 (inch)
Rack Unit: 1/2 rack, 1RU
Weight
Unit: 3.15kg: 1.44lbs
Certification
Power Supply: CE, FCC, cULus, RCM
Unit: CE, FCC