4K/UHD Five-Input HDMI Switcher

4K/UHD, 5-Input HDMI Switcher

The Atlona AT-UHD-SW-51 is a 5×1 HDMI switcher with auto-switching and advanced control capability. The switcher supports 4K/UHD @ 60 Hz with 4:2:0 color, offers 3D pass-through, and 10.2 Gbps bandwidth. With front panel buttons and IR control, it can be a standalone switcher. Designed as a cost-effective, easy to install solution, the switcher offers a web-based GUI for easy set-up and management of EDID and HDCP. Additional control options include auto-switching, front panel selector, and compatibility with RS-232 or TCP/IP-based control systems. Audio features include de-embedding of PCM audio over HDMI to either S/PDIF or two-channel analog audio outputs; pass-through of Dolby TrueHD® and DTS-HD Master Audio™; plus an Audio Return Channel feed to the S/PDIF output from the HDMI display. The compact, 1U, half-rack width enclosure is easily installed in rack mounted systems with the 19” rack mount brackets. Two units can be mounted side-by-side.

Reliable Auto-Switching

The AT-UHD-SW-51 automatically selects an input source based on detection of the 5 volt hot plug detect (HPD) signal, as well as active video. This ensures reliable auto-switching operation for all video sources, including DVRs, DisplayPort / Mini DisplayPort adapters, and other devices that always maintain the HPD line at the 5 volt “high” state but may not be delivering active video.

4K/UHD 5×1 Switcher

The AT-UHD-SW 51 adds 4K/UHD performance to Atlona’s HDMI small switcher family to meet the needs of displays and sources with resolutions beyond 1080p. In addition, the switcher offers advanced audio features. Auto-switch, the additional TCP/IP control flexibility, and overall control system neutrality give integrators a significant time savings during installation.

The AT-UHD-SW-51 is ideal for use in applications where:

  • 4K video switching must be added to AV systems with upgraded 4K displays and sources that were designed around a high end audio processor/switcher limited to 1080p.
  • Installers need a no-nonsense, cost-effective 5×1 HDMI switcher with 4K/UHD support for easily-managed applications with multiple sources and one display for corporate and residential applications that will work with any control system.
Configured and Managed by AMS

The AT-UHD-SW-51 also supports the Atlona Management System (AMS), a powerful network software platform that integrates product configuration, management and updating. Specially designed for IP-controllable Atlona Products, the Atlona Management System reduces installation time and enables remote monitoring and support. To learn more please visit AT-SW-AMS.

Manufacturer Part Number
AT-UHD-SW-51
EAN/UPC
0846352004316,846352004316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution

Video: 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Colorspace: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0
Color depth: 8-bit, 10-bit, 12-bit
Audio
HDMI IN/OUT: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio
S/PDIF: PCM 2Ch, Dolby Digital, DTS 5.1
L/R Audio: maximum analog output: balanced +5dBu @ 0dBfs, 2Ch PCM only
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Distance
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Pass through
HDCP:

  • Switchable – Compliant/Non compliant
  • Supports up to HDCP 1.4 (Does not support HDCP 2.2 devices)

Connector
Firmware: Mini-B USB
HDMI: Type A
Digital Audio: S/PDIF
Analog Audio: L/R RCA
LAN: RJ45 (8P8C), TCP/IP control
RS-232: 3-pin captive screw
Power: 2-pin, 5V captive screw
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 5.94W
Idle Consumption: 1.57W
Supply: Input: AC100~240V 50/60Hz
Output: DC 5V/3.6A
Dimension
H x W x D: 44 x 222.25 x 261 (mm): 1.73 x 8.75 x 10.28 (inch)
Rack Unit: 1/2 rack, 1RU
Weight
Unit: 3.10kg: 1.40lbs
Certification
Power Supply: CE, FCC, cULus, RCM
Unit: CE, FCC