Aluratek's Digital Photo Frames are a wonderful way to bring your treasured photos and memories to life with incredible image clarity in rich and vibrant colors all on the TFT true color LCD at 800 x 600 resolution at an ideal 4:3 aspect ratio. The functional and stylish frame makes a great addition to any room of your house or office environment. With 4GB of built-in storage, memory card reader and USB support, it is easy to transfer and store all your favorite photos, videos and music.
What separates Aluratek digital photo frames from other brands is picture quality, ease of use, and affordability. You will not find a better quality image or video than what an Aluratek digital frame can deliver thanks to the best quality "true digital" LCD panels that are available on the market for production. Combined with an easy-to-use interface, wide format support, auto on motion sensor and the simplicity of automatic playback, Aluratek digital photo frames are the best choice for storage and sharing of your precious memories with family, friends, and coworkers. Enjoy peace of mind knowing your digital photo frame comes with Aluratek's 1 year warranty.
True Digital LCD Panels for Clearer Pictures
What does it mean to use a true digital LCD panel in an Aluratek digital frame? It means that all of your pictures will be noticeably clearer and much crisper than others that have decided to use analog panels as cost-cutting measures. The advantage of utilizing digital panels over analog panels is very similar to the difference in watching HDTV (High Definition Television) instead of standard definition TV. It makes a big difference to watch in crisp clear HD as all the vibrant colors and intricate details will be noticeably better. Your photos will be beautifully displayed at 800 x 600 resolution on the 8" TFT true color LCD screen.
Slideshow Support
Aluratek's 8" digital photo frame will allow you to set-up photo slideshows set to background music. Slideshows can be configured to play photos in various display and transition modes. Photos will be automatically resized to fit the LCD screen perfectly in a 4:3 aspect ratio.
Multimedia Experience
The digital frame supports various media formats. In addition to photos, ADMSF108F also plays videos and music through the frame's integrated stereo speakers. Simply connect a storage device such as a USB hard drive, USB flash drive or insert an SD card into the photo frame to access your media content. Transfer and store files quickly and easily from your personal computer to the frame's 4GB built-in memory with USB 2.0. For an even more complete media experience, Aluratek digital photo frames include a built-in clock and calendar.
Motion Sensor Activated
ADMSF108F comes equipped with a built-in motion sensor on the front of the frame. The frame will automatically turn on when movement is detected up to 10 feet away. The frame will resume slideshow or video play. The frame will automatically shut off if no motion is detected after the set time. Set the frame to auto turn off at times of 10 seconds, 30 seconds, 2 minutes or 10 minutes so you don't have to unplug your frame before going to sleep, leaving the office or worry about wasting energy.
Note: