DiskStation DS215j NAS Server

Dual-core CPU brings a speedy private cloud server

Equipped with a dual-core CPU, DS215j delivers average reading speed over 111 MB/sec and writing over 87 MB/sec, a 19.4% gain on writing speed compared to its predecessor. Enjoy faster data transfers, fast backup, as well as smoother cloud synchronization.

Built-in floating-point unit enhances multimedia processing

DS215j brings an optimal multimedia experience to home users. Powered by a built-in floating-point unit, DS215j speeds up thumbnail processing to enhance your photo viewing experience and transcodes audio tracks into MP3 format on demand to reduce streaming bandwidth.

SuperSpeed USB 3.0 accelerates transfer rates

DS215j comes with USB 3.0 ports to connect to various kinds of external storage devices, while ensuring fast and efficient file transfer speeds. Support for USB 3.0 offers transfer speeds of up to 5 Gbps (about 10 times faster than USB 2.0), meaning it takes less time to transfer data to external hard drives, while also consuming less power.

Award winning OS - DiskStation Manager

Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work.

Your files anywhere with cloud service

DS215j brings you comprehensive cloud service. Cloud Station lets you sync files among DiskStations and multiple devices, including Windows PC, Mac, Linux, iOS, Android, as well as Windows mobile devices, whereas 2-way sync allows file synchronization among different DiskStations. You can even sync files between Google Drive, Dropbox, Baidu and DiskStation - establish your hybrid cloud to enjoy more storage flexibility and prevent data loss.

Backup data in multiple ways

No worries about data loss. DS215j is the perfect backup destination for your data, as it supports Windows Backup for Windows users, whereas Mac users enjoy native Time Machine support. You can choose your backup destination to not only be local hard disks, but also connected USB storage devices. Additionally, Backup & Replication allows you to schedule backup tasks and restore the server to any particular point in time, while still minimizing storage consumption and processing time by saving only the specific data block that has been changed between versions.

The most compatible sharing

Enjoy seamless files sharing across Windows®, Mac®, and Linux® platforms as DS215j offers comprehensive network protocol support including FTP, SMB2, AFP, NFS and WebDAV. With Windows AD and LDAP integration, DS215j can fit effortlessly into any existing network environment - there is no need for IT administrators to maintain two sets of credentials. You also won't worry about missing files with the Recycle Bin feature which is supported on AFP, CIFS, File Station, and WebDAV. All files deleted in a shared folder will be automatically moved into the Recycle Bin.

Manufacturer Part Number
DS215J 2200
EAN/UPC
0812890011765,812890011765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

CPU
CPU Model: MARVELL Armada 375 88F6720
CPU Frequency: Dual Core 800 MHz
Floating Point: Yes
Hardware Encryption Acceleration: Yes

Memory
System Memory: 512 MB DDR3

Storage
Drive Bay(s): 2
Compatible Drive Type:

  • 3.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) HDD (with optional 2.5" Disk Holder)
  • 2.5" SATA(III) / SATA(II) SSD (with optional 2.5" Disk Holder)
Maximum Internal Raw Capacity: 12 TB (6 TB HDD X 2) (Capacity may vary by RAID types)

External Ports
USB 2.0 Port: 1
USB 3.0 Port: 1

File System
Internal Drives: EXT4
External Drives:
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+ (Read Only, with max. volume size 2TB)
Appearance
Size (Height X Width X Depth): 165 mm X 100 mm X 225.5 mm
Weight: 0.88 kg

Others
RJ-45 1GbE LAN Port: 1
Wake on LAN/WAN: Yes
System Fan: 92 mm X 92 mm X 1 pcs
Wireless Support (dongle): Yes
Noise Level*: 18.5 dB(A)
Power Recovery: Yes
Scheduled Power On/Off: Yes
Power Supply Unit / Adapter: 60W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 HZ, Single Phase
Power Consumption*:
13.42W (Access)
5.28W (HDD Hibernation)

Temperature
Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Certification
  • FCC Class B
  • CE Class B
  • BSMI Class B

Warranty
2 Years

Notes: Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).

DSM Specifications

Storage Management
Maximum Single Volume Size: 16 TB
Maximum Internal Volume Number: 256
Maximum iSCSI Target Number: 10
Maximum iSCSI LUN: 10
Supported RAID Type:
  • Synology Hybrid RAID
  • Basic
  • JBOD
  • RAID 0
  • RAID 1
RAID Migration: Basic to RAID 1
Volume Expansion with Larger HDDs:
  • Synology Hybrid RAID
  • RAID 1
Volume Expansion by Adding a HDD: Synology Hybrid RAID

File Sharing Capacity
Maximum User Accounts: 1024
Maximum Groups: 256
Maximum Shared Folder: 256
Maximum Shared Folder Sync Tasks: 2
Maximum Concurrent CIFS/AFP/FTP Connections: 128
Windows Access Control List (ACL) Integration: Yes
NFS Kerberos Authentication: Yes
Log Center: Yes
Syslog Events per Second: 100

Notes: Performance figures could vary on different environments.

Add-on Packages
Antivirus Essential: Yes
Audio Station: Yes
Cloud Station: Yes
Maximum Concurrent File Transfers: 128
Cloud Sync: Yes
Directory Server: Yes
DNS Server: Yes
Download Station: Yes
Maximum Concurrent Download Tasks: 30
Glacier Backup: Yes
HiDrive Backup: Yes
iTunes Server: Yes
Java Manager: Yes
Mail Server: Yes
Mail Station: Yes
Media Server: Yes
DLNA Certification: Yes
Note Station: Yes
Photo Station: Yes
RADIUS Server: Yes
Surveillance Station: Yes
Maximum IP cam (Licenses required): 10 (including 2 Free License) (See All Supported IP Cameras)
Total FPS (H.264)*:
  • 300 FPS @ 720p (1280x800)
  • 90 FPS @ 1080p (1920×1080)
  • 60 FPS @ 3M (2048x1536)
  • 30 FPS @ 5M (2591x1944)
Total FPS (MJPEG)*:
  • 90 FPS @ 720p (1280x800)
  • 54 FPS @ 1080p (1920×1080)
  • 36 FPS @ 3M (2048x1536)
  • 20 FPS @ 5M (2591x1944)
Time Backup: Yes
Maximum Task Number: 2
Video Station: Yes
Video Transcoding: Group 2
VPN Server: Yes
Maximum Connections: 5

Notes: Surveillance Station throughput is tested with Axis P1347 (H.264@1280x720@30FPS), using continuous recording with live view from Surveillance Station and motion detection by camera. Live view and recording are sharing the same stream from the camera. Recording video is saved every 5 minutes with the limit of archive folder up to 1GB.

Environment & Packaging
Environment: RoHS Compliant
Packaging Content:
  • Main Unit X 1
  • Welcome Note X 1
  • Accessory Pack X 1
  • AC Power Adapter X 1
  • AC Power Cord X 1
  • RJ-45 LAN Cable X 1
Optional Accessories:
  • Remote
  • Camera License Pack
  • Disk Holder: Type C
  • VS240HD