JetDrive Lite 130

Seamless design.

Introducing Transcend's JetDrive Lite storage expansion cards for the MacBook Air and MacBook Pro with Retina display. JetDrive Lite expansion cards are a quick and easy way to gain the additional space you need without adding any bulk to your MacBook® computer.

Install in seconds.

Simply insert JetDrive Lite into the card reader slot on the side of your MacBook and instantly boost your storage capacity. With up to 256GB available, you can store up to 124,000 photos, 64,000 songs or 3840 min. of Full HD video.

Blazing fast.

JetDrive Lite cards are built with the highest quality MLC flash and can achieve read speeds of up to 95MB/s and write speeds of up to 60MB/s. Perfect for Time Machine® backups, iTunes® libraries, or anything in-between.

Forget it's there.

With a flush profile that's tailor-made for each MacBook model, Transcend's JetDrive Lite expansion cards are designed to seamlessly integrate with your MacBook.

A safety net for your data.

JetDrive Lite expansion cards include the free download of Transcend's exclusive JetDrive Toolbox software which allow users to recover the accidentally deleted images, videos, MP3 and PDF files in just a few easy clicks. 

Life proof.

JetDrive Lite flash expansion cards are manufactured using advanced COB (chip-on-board) technology, making them resistant to water, dust, and shock. So regardless of what kind of adventures you decide to embark on with your MacBook, you can count on JetDrive Lite expansion cards to keep your data safe.

Match it up!

The JetDrive Lite series is specifically designed for MacBook Air and MacBook Pro with Retina display computers. Available in four different sizes, each is individually sized to suit the different slot dimensions of each model. Find the right model for your MacBook below.

Manufacturer Part Number
TS256GJDL130
EAN/UPC
0760557832584,760557832584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

JetDrive Lite 130 

Capacity: 64GB / 128GB / 256GB
Flash Type: MLC
Max Performance: Read 95MB/s, Write 60MB/s
Operating Voltage: 2.7V~3.6V
Operating Temperature: -25°C (-13°F) to 85°C (185°F)
Durability: 10,000 insertion/removal cycles
Warranty: Limited Lifetime
Note: Speed may vary due to host hardware, software and usage.
Price: From $48.99