The I20045 -- MN02E4B0-24D203-2ST5A0A10-S Upgradeable Power Monitoring + Remote Sensing PDU delivers a comprehensive view of power usage in a data center, with the added ability to monitor environmental conditions via the Interchangeable Monitoring Device (IMD-02E). The modular design of the PDU allows the “hot-swappable” IMD-02E to be upgraded as new technology is developed.
With its current IMD-02E, the I20045 -- MN02E4B0-24D203-2ST5A0A10-S offers on-board and web power monitoring display options with quick access to the unit's current, volts, real power, apparent power, power factor and kilowatt hours. By monitoring these critical variables, data center managers can evaluate energy usage trends and ensure maximum uptime. The unit's environmental sensor port also gives data center managers the ability to track critical climate variables like temperature, air flow, humidity and dew point, with the use of a Geist remote sensor.
DCIM Enabled - The I20045 -- MN02E4B0-24D203-2ST5A0A10-S easily integrates with Geist DCIM software, which collects and reports critical power and environmental data for multiple PDUs in a single user interface. Users gain immediate remote access to trends, alarms and histories of devices in the data center through a standard Web browser. Geist DCIM saves both time and cost associated with managing each device individually. Contact your Geist rep for more details.
Note:
Monitoring : Input power monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED display.
Monitoring Level 1 : Phase (A) Monitoring (kWh, W, VA, PF, V, A)
Power Measurements Compliant with ANSI C12.1 and IEC 62053-21 at 1% Accuracy Class Requirements
Quantity Of Inputs : 1
Voltage : 120V
Current : 20A
VA per Input (Load Capacity) : 1.9kW
Frequency : 50/60 Hz
Over Current Protection : None
Switch : No
Scrolling / Rotatable Digital Display : Yes
Power Cable Wire Gauge : 12/3
Power Cable Length : 10ft
Power Entry Location : Bottom Front
Plug Type : NEMA 5-20P
Receptacle/Socket Type #1 : NEMA 5-20R
Quantity on Face #1 : 24
Style #1 : Duplex
Voltage per Receptacle/Socket #1 : 120V
Internal RMS Voltage Sensor : Yes
Internal RMS Current Sensor : Yes
Network Connection : Dual 10/100Mbps Ethernet
Network Protocols Supported and Data Access Formats : HTTP, SMTP, SMTPS (SSL), ICMP, DHCP, IPv4, IPv6, Syslog, SNMP v1/v2c/v3, JSON, RSTP
IP Reset Button : Yes
Hard Reboot Button : Yes
Remote Sensor RJ Connection Jacks : 1
Continuous Operating Temperature Range : 50% derated operation: 45-60C / 113-140F (See product manual or quick-start guide for full de-rated operating conditions)
Continuous Operating Temperature Range : Full nameplate operation: 10-45C / 50-113F
Heavy Steel - Powder Coat Finish : Black
Configuration : 66in / 1682mm Vertical Rackmount
7938 Vertical Mounting Bracket Kit : Yes
Toolless Mounting Hardware - Center to Center Spacing : 61.25in and 64.75in
Made in the USA : Yes
Product Warranty : Five Year
Certification/Agency Approvals : FCC Part 15 Class A Conformance
Certification/Agency Approvals : RoHS Compliant
Certification/Agency Approvals : UL & c-UL Listed 60950
Chassis Dimensions (LxWxD) : 66.25in x 2.0in x 2.0in
Shipped Weight : 15lbs (6.8kg)