NexStar 3.1 - 2.5" Enclosure

2.5" SATA 6Gb/s to USB 3.1 Gen II Type-A SSD/HDD Enclosure

The NST-270A31-BK enclosure is one enclosure that will stand tall in performance. It is design with the latest GEN II USB 3.1 chipset to be very fast when linked to your SSD or HDD using the latest UASP protocol to shuttle data around in high speed. This NexStar follow the tradition of using the latest Aluminum Casing designs to protect the SSD or Hard Drive and effectively draws the heat away from the drive. Couple it with USB 3.1 technology and Type-A interface to give you an establish platform that is widely available with unsurpassed performance. The light weight and small form factor goes very well everywhere you go. This NST-270A31-BK enclosure offers good design, speed and portability.

Manufacturer Part Number
NST-270A31-BK
EAN/UPC
0844767020662,844767020662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: NST-270A31-BK
Device Support: SATA I/II/III Hard Drives/SSD
Device Size: 2.5" (7mm to 9.5mm thick SSD/HDD)
Internal Interface: Standard SATA
External Interface: Micro B
Interface Cable: USB Type-A to Micro B  (Type-A is Compatible with USB 3.0 and USB 2.0)
HD Capacity: Up to 2 TB*
Material: Aluminum/Plastic
Dimension: 120 x 77 x 15.5 mm
USB Cable Length: 432 mm (17 inches)