Sound Burst Pro Bluetooth Speaker and Mic

Manufacturer Part Number
BT-300
EAN/UPC
0606540030592,606540030592
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SOUND BURST PRO

Model: BT-300

SOUND BURST PRO
BLUETOOTH SPEAKER AND MIC
IPX4 Water-Resistant Speaker
Bluetooth
Stream Music From Bluetooth
Hands-Free Bluetooth Calling
Dynamic Programmable LED Lights
That Pulse to the Music
Micro-SD
Aux –In
Dual 2200mAh Lithium Batteries
with Micro-USB Charging Port
Master Carton Qty: 8
Master Carton Weight: 17.6 LBS
Master Carton Dimensions: 12.9x10.7x16.4
Gift Box Dimensions: 12x3.5x4.5
Unit Size: 8.5x2.5x2.5
Unit Weight: 2.2 LBS
UPC: 6 06540 03059 2