Need increased performance from your system? Add more memory. The 16GB DDR3 1600Mhz DIMM will upgrade your system’s performance and enhance its ability to run more programs simultaneously. Test-proven 100% compatible with supported systems.
Note:
General: Lenovo 16GB PC3-12800 DDR3L- 1600MHz SODIMM Memory
Part number: 4X70J32868
Ship Group: Memory module,Warranty flyer
Capacity: 16
Module Specifications: PC3-12800
Form Factor: SODIMM
Memory Type: DDR3L
RAM Speed: 1600
Parity: SDRAM
Agency Approvals & Certifications: CE
Maximum Operating Temperature: 70
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 67.75
Depth: 67.75mm
Depth Metric Units: mm
Depth (US): 2.67in
Height Metric: 3.8
Height: 3.8mm
Height Metric Units: mm
Height (US): 0.15in
Max Operating Temperature + Units: 70C
Min Operating Temperature + Units: 0C
Weight US: 0.02
Weight US Units: lbs
Weight Metric: 0.01
Weight Metric Units: Kg
Width Metric: 30.12
Width: 30.12mm
Width Metric Units: mm
Width (US): 1.19in
Warranty Period: Three Year
Warranty Type: Customer Replaceable Unit