No-Compromise Storage Has Arrived
Experience the future of storage performance for desktop client and workstation users with the Intel® SSD 750 Series. The Intel SSD 750 Series delivers uncompromised performance by utilizing NVM Express over four lanes of PCIe 3.0.
With both Add-in Card and 2.5-inch form factors, the Intel SSD 750 Series eases migration from SATA to PCIe 3.0 without power or thermal limitations on performance. The SSD can now deliver the ultimate in performance in a variety of system form factors and configurations.
Note:
Essentials
Status : Launched
Launch Date : Q2'15
Sequential Read : 2400 MB/s
Sequential Write : 1200 MB/s
Random Read (8GB Span) : 440000 IOPS
Random Write (8GB Span) : 290000 IOPS
Latency - Read : 20 µs
Latency - Write : 20 µs
Power - Active : 22
Power - Idle : 4
Vibration - Operating : 2.17
Vibration - Non-Operating : 3.13
Shock (Operating and Non-Operating) : 1000
Operating Temperature Range : 0°C to 35°C
Weight : 125g
Endurance Rating (Lifetime Writes) : 70GB per day
Mean Time Between Failures (MTBF) : 1.2M hours
Uncorrectable Bit Error Rate (UBER) : < 1 sector per 10^16 bits read
Warranty Period : 5 yrs
Package Specifications
Capacity : 1200 GB
Form Factor : 2.5" 15mm
Interface : PCIe NVMe 3.0 x4
Lithography : 20 nm
Advanced Technologies
Enhanced Power Loss Data Protection : Yes
High Endurance Technology (HET) : No
Temperature Monitoring and Logging : Yes
End-to-End Data Protection : Yes
Intel® Smart Response Technology : No
Intel® Rapid Start Technology : No