ProLite X2481HS-B1 Widescreen LCD Monitor

24” VA monitor with 3 000:1 static contrast

ProLite X2481HS - a 24” LED backlit LCD Screen featuring VA panel technology, guarantees accurate and consistent colour reproduction with wide viewing angles. Offering 3000:1 Native Contrast Ratio, the Prolite X2481HS provides excellent performance for Photographic, Design and Web-design.

Manufacturer Part Number
X2481HS-B1
EAN/UPC
4948570113576
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY CHARACTERISTICS

Diagonal : 23.6"; 60 cm
Panel : VA, LED-Backlit
Display area h x w : 293.22 x 521.28 mm; 11.5" x 20.5"
Response time : 6 ms
Static contrast : 3000 : 1 typical
Advanced contrast : 12 000 000 : 1 ACR
Brightness : 250 cd/m² typical
Viewing zone : horizontal/vertical: 178°/ 178°; right/left: 89°/ 89°; up/down: 89°/ 89°
Display colour : 16.7 million
Pixel pitch h x v : 0.2715 x 0.2715 mm
Native resolution : Full HD 1080p, 1920 x 1080 ( 2.1 megapixel)
Horizontal sync : 24 - 80 KHz
Vertical sync : 56 - 75 Hz
Synchronization : Separate sync
Aspect ratio : 16 : 9

INTERFACES / CONNECTORS / CONTROLLERS

Analog input connector : VGA
Digital input connector : DVI-D, HDMI
HDCP : yes

SPECIAL FEATURES

Apple - Mac : All iiyama monitors are compatible with Apple-Macintosh computers.
Plug & Play : VESA DDC2B™
Controls : Via OSD in 9 languages (EN, DE, FR, ES, IT, PT, Chinese, RU, JP) and 5 front controls (Power, Menu, +/Volume/Blue Light Reducer, -, Auto)
User controls : luminance (contrast, brightness, ECO, i-style Colour, ACR), image steup (clock, phase, H. position, V. position, aspect), colour (gamma, colour temperature, sRGB), OSD setup (H. position, V. position, OSD time out, language), extra (reset, signal select, HDMI audio, OD, information), volume, auto adjust
Speakers : 2 x 2 W (Stereo)
Anti-theft-device : Kensington-lock™ prepared
Certificates : CE, CU, TUV-GS, TCO 6
Tilt angle : 21° up; 4° down
VESA mounting : 100 x 100 mm
Colour : Black

ACCESORIES

Driver : Windows 95 / 98 / 2000 / ME / XP / Vista / 7 / 8
Included accessories : power cable, DVI-D cable, audio cable, stand, stand base, screw, cable holder, quick start guide, safety guide

POWER MANAGEMENT

Power supply : AC100~240V 50/60Hz
Power Supply Unit : internal
Power usage : 25 W typical; max. 0.5 W in Power management mode
Power management : VESA DPMS, ENERGY STAR®

EU ENERGY EFFICIENCY LABEL

Energy efficiency class : B
On Mode Power Consumption : 26W
Annual Energy Consumption : 37 kW/annum*
Visible Screen Diagonal : 60 cm; 23.6"; ( 24'' segment )

This is information under Regulation (EU) No 1062/2010.
*Based on the power consumption of the television operating 4 hours per day for 365 days. The actual energy consumption will depend on how the television is used.

DIMENSIONS / WEIGHT

Dimensions w x h x d : 543.5 x 389 x 213.5 mm
Weight : 3.7 kg