Fixed Length Extension Columns

Designed to blend in and work with almost any environment, Peerless-AV’s line of EXT fixed columns range in length from 6" up to 10', with many lengths in between. The range of columns makes it easy to find the proper column length for your desired application. Whether it’s for an office setting, or you need it mounted on a tall cathedral ceiling, the fixed column will support up to 500 pounds. The flexibility and strength of these columns make them ideal for exhibits and retail or digital signage applications.

Manufacturer Part Number
EXT101-W
EAN/UPC
0735029302568,735029302568
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NameValueColor: Black
Finish: Powder Coat
Distance from Ceiling: 12" (300mm)
Minimum to Maximum Screen Size: 0" to 0"
Security Features: Non-Security Hardware
Weight Capacity: 500lb (544kg)
Shipping Weight: 1.1lb (2kg)
Ship Dimensions: 2.13 x 14.63 x 2.13" (54.1 x 371.6 x 54.1mm)
UPC Code: 735029192084