Toner Cartridge

  • Part number on carton and label is 74NC3
  • Compatible with Dell H815dw/ S2815dn Printer
  • Offers up to 9,000 page yield based on 5% page coverage

Manufacturer Part Number
74NC3
EAN/UPC
0884116176305,884116176305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type: Toner cartridge

Printing Technology: Laser

Printing Color: Black

Cartridge Features: Dell Toner Management System

Compatible with: Cloud Multifunction Printer H815dw; Smart Multifunction Printer S2815dn


Consumable

Consumable Type: Toner cartridgePrinting Technology: Laser

Color: Black

Included Qty: 1-pack

Cartridge Features: Dell Toner Management System

Compatibility Information

Compatible with:

  • Dell Cloud Multifunction Printer H815dw
  • Dell Smart Multifunction Printer S2815dn