Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Tech Specs
Quick Specs Product Type:Toner cartridge
Printing Technology:Laser
Printing Colour:Yellow
Duty Cycle:Up to 1400 pages at 5% coverage
Compatible with:Dell E525w; Color Multifunction Printer E525w
Consumable Consumable Type:Toner cartridge
Printing Technology:Laser
Colour:Yellow
Included Qty:1-pack
Duty Cycle:Up to 1400 pages at 5% coverage
Compatibility Information Compatible with:
- Dell E525w
- Dell Color Multifunction Printer E525w