Toner Cartridge

  • Part number on carton and label is P7RMX
  • Compatible with Dell E310dw/ E514dw/ E515dw/ E515dn Printer
  • Offers up to 2,600 page yield based on 5% page coverage

Manufacturer Part Number
P7RMX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: Toner cartridge
Printing Technology: Laser
Printing Color: Black
Cartridge Yield: High Yield
Duty Cycle: Up to 2600 pages
Compatible with: Dell E310dw, E514dw, E515dw

Consumable
Consumable Type: Toner cartridge
Printing Technology: Laser
Color: Black
Included Qty: 1-pack
Cartridge Yield: High Yield
Duty Cycle: Up to 2600 pages

Compatibility Information
Compatible with: Dell E310dw, E514dw, E515dw