Toner Cartridge

Toner cartridge is designed for use with the Dell E525W Color Multifunction Printer. It produces excellent print quality and sharp images and text. Cartridge yields approximately 1,400 pages based on 5 percent page coverage.

Manufacturer Part Number
H5WFX
EAN/UPC
4923133162284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: Toner cartridge
Printing Technology: Laser
Printing Color: Cyan
Duty Cycle: Up to 1400 pages
Compatible with: Dell E525w; Color Multifunction Printer E525w

Consumable
Consumable Type: Toner cartridge
Printing Technology: Laser
Color: Cyan
Included Qty: 1-pack
Duty Cycle: Up to 1400 pages

Compatibility Information
Compatible with:
Dell E525w
Dell Color Multifunction Printer E525w