Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Quick Specs
Product Type:Toner cartridge
Printing Technology:Laser
Printing Color:Black
Duty Cycle:Up to 3000 pages
Compatible with:Dell S2810dn; Smart Printer S2810dn
Consumable
Consumable Type:Toner cartridge
Printing Technology:Laser
Color:Black
Included Qty:1-pack
Duty Cycle:Up to 3000 pages
Compatibility Information
Compatible with:
- Dell S2810dn
- Dell Smart Printer S2810dn