Imaging Drum

  • Part number on carton and label is C2KTH
  • Compatible with E310dw/ E514dw/ E515dw/ E515dn Color Laser Printer
  • Offers up 12,000 page yield, Actual yield will vary with usage and environmental conditions

Manufacturer Part Number
C2KTH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Product Type: Drum cartridge
Printing Technology: Laser
Duty Cycle: Up to 12000 pages
Compatible with: Dell E310dw, E514dw, E515dw

Consumable
Consumable
Type: Drum cartridge
Printing Technology: Laser
Included Qty: 1-pack
Duty Cycle:Up to 12000 pages

Compatibility Information
Compatible with:Dell E310dw, E514dw, E515dw