Nytro Flash Accelerator Cards

Maximizing Capacity and Performance for Highly Dense Environments

The top challenges for cloud, big data, web hosting and hyperscale data center managers is often a result of the demands of churning through massive amounts of data while reducing complexity, cost and data center space. The solution they select must not only provide the performance they require, but also accomplish it efficiently and within a very small footprint.

As an expansion of the most comprehensive flash-based solutions, Seagate has responded with a low-profile, high-bandwidth application acceleration solution to alleviate much of these stresses, especially for very dense environments. The Seagate ® Nytro XP6302 flash accelerator card delivers up to 4TB of raw flash capacity and competitive performance while packing it all in a half-height form factor.

High Performance and Capacity for Even the Densest Environments

The multi-planar design of the Nytro XP6302 flash accelerator card delivers high-capacity flash and performance per slot with innovatively designed flash modules (XFF), making it well-suited for the most compact environments. The Nytro XP6302 card offers a PCIe 3.0 interface to deliver up to 4GB/s of bandwidth for performance-oriented applications like video surveillance and real time data backup, and enables space-constrained server environments and platforms that deploy low-profile boards to run server-based PCIe flash in their data centers.

It Just Works—Reliability and Seamless Deployment

For these large data centers, implementing a reliable and simple solution across a sea of servers is critical and a key driver in the development of the Nytro XP6302 flash accelerator card.

The Nytro XP6302 card not only addresses the challenges of performance and space, but does so seamlessly with minimal administrator intervention or fine- tuning. Additional sophisticated algorithms and dedicated hardware resources handle complex flash management tasks like garbage collection and wear- leveling. Leveraging these advanced features, the Nytro XP6302 cards deliver the performance and endurance needed for critical business applications.

Higher Efficiency for Lower Total Cost of Ownership (TCO)

The Nytro XP6302 flash accelerator card enables greater efficiency resulting in less power and cooling resources, and reduced TCO. The Nytro XP6302 card is right-sized to support the needed flash capacity while fitting in a small space, making it more flexible and easier to integrate into today’s low-profile, high-performance system chassis, such as 1U servers. The Nytro XP6302 card also introduces a new NAND flash module, XFF, integration design for better bi-directional airflow and thermals, which is well-suited for open-source architectures.

Flash Acceleration for Today’s Demanding Applications and Space-Constrained Environments

The rise of cloud, big data, open source and hyperscale data centers in the market space is undisputed. These environments require vast computing and storage resources in order to sort through this massive amount of information, and often this must be accomplished in a very dense environment. The Nytro XP6302 application acceleration card delivers the performance acceleration for virtually any environment with seamless deployment, lower TCO and small footprint to enable their organization to achieve the full value and benefits they must deliver.

Manufacturer Part Number
ST3500KN0022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Usable Capacity1: 1.3TB, 1.75TB and 3.5TB
Interface: X8 PCI Express 3.0
Read Bandwidth2: Up to 4GB/s
Write Bandwidth2: Up to 2.3GB/s
Read IOPS (4K)2: Up to 296,000
Write IOPS (4K)2: Up to 148,000
Write Latency2: 33μs
Max Power2: 39W
Product Health Monitoring: Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T.) commands, plus additional SSD monitoring
Data Encryption: AES-128/256
Warranty: The lesser of 5 years or the end of the NAND flash life
Environmentals: 5°C to 45°C @ 300 LFM
Mangement Tools: NytroCLI, Seagate Enterprise Storage Manager (GUI-based)
Operating System Support3:

  • RHEL: 5.9, 5.10, 6.5-6.6, 7.0; CentOS: 6.4, 6.5; OEL: 5.9, 5.10, 6.5; SLES: 11 SP3; Debian: 6.0.5, 7; Fedora 19, 20; Ubuntu: 12.04, 14.04 LTS;
  • Windows Server: 2008 R2, 2008 R2-SP1, 2012 R2; Solaris: 10U10, 11 (x86); 10U10, 11, 11.2 (SPARC); FreeBSD: 9, 9.2, 10; Vmware: 5.1 ESXi, 5.5 ESXi

Regulatory Compliance

  • Agency Certifications: CE mark, C-Tick mark, KCC, Taiwan BSMI, Japan VCCI, Russia GOST, FCC Class A and B, EN55022 and 55024 (US, Canada, and EU): Emission, Immunity and Safety, cUL (Canada), CCC (China)
  • US/Canada UL, Europe CB Agency Certifications: CE mark, C-Tick mark, Canadian Compliance Statement, KCC, HF, Taiwan BSMI, Japan VCCI, FCC Class B, CISPR Class B

Environmental Compliance: RoHS, WEEE