RTX220-3QJp Drive Enclosure

RTX220-3QJp

Built to store all of your most important data, the RTX220-3QJp is a convenient backup system for any computer user who wants quick and easy additional storage. Create a “toolbox” disk containing anti-virus software, ISO disk image files or bootable Linux partitions with diagnostics tools using the write-protection options on the front of the enclosure. Switches make it easy to change a bay from read/write to write-protected and read-only.

Photographers, videographers, and other digital professionals are often given a drive full of clients’ data to work with. The RTX220-3QJp write-protect mode allows you to work with the data and not worry about overwriting a clients’ information.

TrayFree bays make adding drives effortless. It's as easy as opening the door, sliding the drive in, and closing the door. No screws, no trays. It just works.

The RTX220-3QJp makes connecting to a drive easy with FireWire 800, USB 3.0 and eSATA connection options.

Anyone who needs a write-protected enclosure for 3.5-inch hard drives will find the 220-3QJp a reliable device. Find a reseller near you or buy online.

Manufacturer Part Number
35220-3130-0071
EAN/UPC
0673825424919,673825424919
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product name: RTX220-3QJp
Host (I/O) Ports:

  • (2) pairs of FireWire 800: up to 800 Mbps
  • (2) USB 3.0: up to 5 Gbps
  • (2) eSATA: up to 3 Gbps
Drive Types Supported: SATA 3.5" drives
SATA Speed: 3G
Bay Type: TrayFree
Insertion Rating: up to 50,000 drive insertions
Number of bays: 2
Lockable Bays: Yes
JBOD: Yes
Number of LEDs: 13
LEDs on each bay: Power and drive access for each bay
Operating system compatibility:
  • Windows XP or later
  • Windows Server 2003 or later
  • Mac OS X
  • Linux distributions that support the desired connection
Handle: Yes
Fan(s): 6cm magnetic levitation fan
Construction material(s): Metal chassis and bay doors, ABS handle
Power switch: 2 position: On / Off
Dimensions: 10.94" x 6.85" x 6.30" (278mm x 174mm x 160mm)
Weight: 8.50 lbs. (3.86 kg)
Populated Weight: 11.50 lbs. (5.22 kg)
Write Protection: Yes, selectable by 2-position switch independently for each drive
Compliancy: FCC, CE, RoHS
Warranty: CRU provides a 3-year limited warranty for this product.
Technical Support: Your investment in CRU products is backed up by our free technical support for the lifetime of the product. If you need to contact us for any reason, visit cru-inc.com/support or call us at 1-800-260-9800 or +1-360-816-1800.