1:20 Composite/SDI Video Distribution Amplifier

The VM−1021N is a high−performance distribution amplifier for composite or SD−SDI video signals. It provides controls to compensate for signal losses inherent in long cable runs.

  • High Bandwidth - 350MHz (−3dB).
  • Grouped Level (Gain) and EQ (Peaking) Controls.
  • Looping Input.
  • Selectable Input Signal Termination.
  • DC Coupling.

Manufacturer Part Number
VM-1021N
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • 1 composite video/single component with loop
  • 1Vpp/75Ω on a BNC connector with termination switch
OUTPUTS
  • 20 composite/component video
  • 1Vpp/75Ω on BNC connectors
VIDEO BANDWIDTH (-3DB)
  • 350MHz
DIFF. GAIN
  • 0.1%
DIFF. PHASE
  • 0.07Deg
K-FACTOR
  • <0.05%
VIDEO S/N RATIO
  • 74dB
CONTROL
  • Level: −1.1dB to + 2.7dB
  • EQ.: 0 to 2.9dB @4.4MHz
NON-LINEARITY
  • 0.1%
COUPLING
  • DC
POWER CONSUMPTION
  • 230V AC
  • 50/60Hz (115V USA)
  • 6.7VA
OPERATING TEMPERATURE
  • 0° to +40°C (32° to 104°F)
STORAGE TEMPERATURE
  • −40° to +70°C (−40° to 158°F)
HUMIDITY
  • 10% to 90%
  • RHL non−condensing
INCLUDED ACCESSORIES
  • Power cord
PRODUCT DIMENSION
  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H
PRODUCT WEIGHT
  • 1.6kg (3.6lbs) approx
SHIPING DIMENSION
  • 55.00cm x 27.60cm x 10.70cm (21.65" x 10.87" x 4.21" ) W, D, H
SHIPING WEIGHT
  • 2.5kg (5.4lbs) approx