DR-C240 Office Document Scanner

With its powerful document capture capabilities and dynamic ability to scan various document types, this scanner can easily convert paper-based documents into high-quality, digital files for any office environment. A dynamic feeding system scans both sides of an item in a single pass at up to 45 pages per minute. Double-feed release functions and a one-touch release button allow scanning to resume when double-feed is detected for a seamless scanning experience. Easy-to-use operation panel features accessible controls to start scanning operations, preconfigure job tasks and more. CaptureOnTouch lets you route scanned images directly to cloud applications such as Evernote, Microsoft SharePoint and Google Docs, and output images in multiple file formats. ISIS/TWAIN drivers provide easy integration with third-party software. Character Emphasis and Text Enhancement help improve text legibility on hard-to-read documents to ensure accurate document capture.

Manufacturer Part Number
0651C002
EAN/UPC
0013803258172,013803258172
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Specs

Model Name:

  • imageFORMULA DR-C240 Document Scanner
  • Item Number: 0651C002
Type: Office Document Scanner

Document Feeding:
  • Automatic or Manual
  • Document Weight: 7 - 56 lb. Bond Plain Paper
Document Size Width: 2.0" - 8.5"

Document Size Length: 2.8" - 14.0"

Feeder Capacity: 60 Sheets

Grayscale: 8-bit

Color: 24-bit

Scanning Element: Contact Image Sensor (CMOS)

Light Source: RGB LED

Operating Modes: Color, Grayscale, Black and White

Optical Resolution: 600 dpi

Output Resolution: 100/150/200/240/300/400/600 dpi

Scanning Speeds:

Black And White: (simplex / Duplex:)2 Up to 45 ppm / Up to 90 ipm
Grayscale: (simplex / Duplex:)2 Up to 45 ppm / Up to 90 ipm
Color 24 Bit: (simplex / Duplex:)2 Up to 30 ppm / Up to 60 ipm
Interface: Hi-Speed USB 2.0
Dimensions: 9.0" x 11.4" x 9.9" (With trays closed)
Weight: approx. 6.17 lb.
Power Consumption: 19W or less (Sleep Mode: 1.4W or less)

Suggested Daily Volume: 4,00 scans4
Other Features: Auto Color Detection, Auto Page Size Detection, Auto Resolution, Background Smoothing, Deskew, Edge Emphasis, Moiré Reduction, Photograph Corrections, Prevent Bleed-Through/Remove Background, Shadow Cropping, Skip Blank Page, Text Enhancement, Text Orientation Recognition, Three-Dimensional Color Correction, Double-Feed Detection, User Preferences

Bundled Software: ISIS/TWAIN Driver, CaptureOnTouch, CapturePerfect, eCopyPDF Pro Office, Kofax VirtualReScan Basic

Supported OS: Windows XP 32bit SP3 & 64bit SP2 (WOW), Vista 32bit SP2 & 64bit SP2 (WOW), Windows 7 32bit & 64bit (WOW), Windows 8 32bit & 64bit (WOW), Windows 8.1 32bit & 64bit (WOW).


1Subscription to a third-party cloud service required. Subject to third-party cloud service providers? terms and conditions.

2Examples based on typical settings, rated in pages/images per minute with letter-sized documents at 200 dpi portrait feeding directions. Actual processing speeds may vary based on PC performance and application.

3The facts and product statistics about EU RoHS and WEEE were obtained from Canon Electronics Inc. as of 2015.

4Calculations based on scanning speed and assumed daily time of use.