Network Connector

Category 5e, RJ45, leadframe, 8-position, 8-wire universal module, Red. CJ588RDY replaces CJ588RD

Manufacturer Part Number
CJ588RDY
EAN/UPC
0074983035045,074983035045
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Note: CJ588RDY replaces CJ588RD
Product Type: UTP Jack Module
Color: Red
Application: Unshielded
Depth (In.): 1.37
Depth (mm): 34.8
Height (In.): 0.72
Height (mm): 18.3
Material: ABS
Modular Jack Type: RJ45
Module Type: Mini-Com
Performance Level: Category 5e/Class D
Termination Style: Leadframe
Width (In.): 0.62
Width (mm): 15.9
Wiring Scheme: T568A/T568B
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000