Your front line to a smarter enterprise
Your field workforce needs a mobile computer to access the people and information required to maximize efficiency and better serve your customers. You want to give them an enterprise-class handheld built for life out in the field — yet your workers expect a device that is every bit as refined and easy-to-use as their own consumer smartphone. Introducing the TC75, the Android mobile computer that delivers it all. A rugged design that delivers reliable everyday operation. Anywhere anytime access to virtually any information in your back-end systems. The ability to capture more types of data faster than ever before. Instant push-to-talk communications with co-workers out in the field as well as supervisors, dispatch and more back in the office. Fast data access with support for all 4G GSM cellular networks. And a full complement of accessories meets the unique needs of virtually any mobile worker. The TC75 — the easy way to empower your field teams with a true mobile office.
Note:
PHYSICAL CHARACTERISTICS
Dimensions 6.3 in. L x 3.3 in. W x 1.1 in. D/161 mm L x 84 mm W x 28 mm D
Weight 13.3 oz./376 g
Display 4.7 in. High Definition (1280 x 720); exceptionally bright, outdoor viewable; optically bonded to touch panel
Imager Window Corning Gorilla Glass
Touchpanel Dual mode capacitive touch with stylus or bare or gloved fingertip input (conductive stylus sold separately); Corning Gorilla Glass
Backlight LED backlight
Power PowerPrecision: Improved battery technology for longer cycle times and real-time visibility into battery metrics for better battery management Li-Ion 3.7 V, 4620 mAh typical; battery swap function
Expansion Slot User accessible MicroSD up to 32GB SDHC and up to 64GB SDXC
Network Connections USB 2.0 High Speed (host and client); WLAN
Notification Audible tone; multi-color LEDs; vibration
Keypad On-screen keypad
Voice and Audio Three microphone support with noise cancellation; vibrate alert; speaker; Bluetooth wireless headset support, High quality speaker phone with up to 108 db SPL volume; PTT headset support; Cellular circuit switch voice; HD Voice
PERFORMANCE CHARACTERISTICS
CPU 1.7 GHz dual core processor
Operating System Android AOSP 4.4.3 with Mobility Extensions (Mx), a layer of features that turns Android into a true enterprise-class OS
Memory 1 GB RAM / 8 GB Flash pSLC
USER ENVIRONMENT
Operating Temp. -4° F to 122° F/-20° C to 50°C per MIL-STD 810B
Storage Temp. -40° F to 158° F/-40° C to 70° C
Humidity 5% to 85% non-condensing
Drop Spec. 8 ft./2.4 m to concrete at room temp.; 6 ft./1.8 m over the operating temp. range
Tumble Spec. 2,000 3.2 ft./1.0 m tumbles; meets and exceeds IEC tumble specifications
Sealing IP67 per applicable IEC sealing specifications
Vibration 4 g’s PK Sine (5 Hz to 2 kHz); 0.04g2/Hz Random (20 Hz to 2 kHz); 60 minute duration per axis, 3 axis
Thermal Shock -40° F to 158° F/-40° C to 70° C rapid transition
Electrostatic Discharge (ESD) +/-15kVdc air discharge, +/-8kVdc direct discharge, +/-8kVdc indirect discharge
COMMUNICATION AND MESSAGING
Workforce Connect PTT Express (included) for instant PTT calls between workers inside the four walls; Workforce Connect PTT Pro (supported) for PTT calls and text messaging over Wi-Fi and cellular networks; Workforce Connect Voice client (supported) to enable PBX handset functionality and more inside the four walls.
INTERACTIVE SENSOR TECHNOLOGY (IST)
Light Sensor Automatically adjusts display backlight
Motion Sensor eCompass, 3-axis Gyro, 3-axis accelerometer
DATA CAPTURE
Camera Rear — 8 MP autofocus; f/2.4 aperture; Front — 1.3 MP fixed focus
NFC ISO 14443 Type A & B, FeliCa, and ISO 15963 cards. Secure NFC via SAM supporting Mifare, Calypso and FeliCa. P2P mode and Card Emulation via UICC and Host.
WIRELESS LAN
Radio IEEE® 802.11a/b/g/n/d/h/i/k/r
Data Rates 5GHz: 802.11a/n — up to 150 Mbps;
2.4GHz: 802.11b/g/n — up to 72.2 Mbps
Operating Channels Chan 36 - 165 (5180 - 5825 MHz); Chan 1 - 13 (2412 - 2472 MHz); Actual operating channels/frequencies depend on regulatory rules and certification agency
Security and Encryption WEP (40 or 104 bit); WPA/WPA2 Personal (TKIP, and AES); WPA/WPA2 Enterprise (TKIP, and AES) — EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC, EAP Fast and LEAP SAM, WPS, Data at rest
Features Wi-Fi Multimedia™ (WMM), Soft AP, WiFi Direct
Certifications WFA (802.11n, WMM), Cisco CCXv4, Wi-Fi
Fast Roam PMKID caching, Cisco CCKM, 802.11r, OKC
WIRELESS PAN
Bluetooth Class 2, Bluetooth v4.0 (Bluetooth® Smart technology)
PERIPHERALS AND ACCESSORIES
Accessories include: 2-slot, 5-slot charge-only and USB/Ethernet ShareCradles, spare battery chargers, MSR, trigger handle, soft and rigid holster, charge-only vehicle cradles, audio solutions and more. For a complete list of accessories, please visit the Zebra product page.
ADDITIONAL MOBILITY DNA SOLUTIONS
Stage Now: Easily stage a handful or hundreds of Android devices by scanning a bar code or tapping an NFC tag.
Enterprise Browser: Next-generation industrial browser to migrate legacy web-based apps or easily create new apps with todays’ highly-graphical and intuitive user interfaces.
EMDK: Created to complement Google’s Software Development Kit for Android, Zebra’s EMDK provides a comprehensive toolkit to make it easy to integrate all the functions in our enterprise-class Android devices, from bar code scanning to payment processing.
AppGallery: Zebra’s Android enterprise app store makes it easy to find, deploy and manage ready-to-use business apps on any Zebra Android device.
REGULATORY
Visit www.zebra.com/tc75 for regulatory information
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the TC75 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: http://www.zebra.com/warranty
SERVICES
Service from the Start with Comprehensive Coverage: A unique service that covers normal wear and tear as well as accidental damage to internal and external components.