To get the job done, your workers need rugged, reliable, remote access to real-time data. While personal smartphones, tablets and laptops may be attractive and easy to use, they do not have the durability or functionality necessary for everyday business use.
This pocket-sized, all-touch computer has it all. The TC55 Touch Computer capitalizes on the latest technological advancements, aesthetic appeal and usability of popular personal devices. But unlike its consumer-grade counterparts, it has integrated data capture capabilities and is built to withstand the wear and tear of industrial environments, so it’s less likely to fail in the field. Fewer failures mean less downtime, and most importantly, higher productivity and profitability.
Note:
PHYSICAL CHARACTERISTICS
Dimensions (with standard battery): 5.4 in. L x 2.7 in. W x 0.63 in. D/137 mm L x 69 mm W x 15.9 mm D
Weight: With standard battery: 7.8 oz./220 g
Display Blanview® LCD display, 4.3 in. WVGA, exceptional low power consumption, exceptionally bright image with 700 NITs, 3% transflective, Corning Gorilla Glass 2
Touchpanel Dual mode capacitive touch with stylus or fingertip (bare or gloved) input
Backlight LED backlight
Power PowerPrecision: Improved battery technology for longer cycle times and real-time visibility into battery metrics for better battery management PowerPrecision Li-Ion batteries. Standard Capacity
2940 mAh battery
Expansion Slot User accessible 32 GB microSD slot with SDHC support
Network Connections USB 2.0 High Speed (host and client), WLAN, WWAN
Notification Vibrate and audible tone
Keypad On-screen keypad
Voice and Audio 2 front facing speakers; dual noise-cancelling microphones; high-quality speaker phone; 3.5mm headset jack, Bluetooth wireless headset support
PERFORMANCE CHARACTERISTICS
CPU 1.5 GHz dual core processor
Operating System Android
Memory 1 GB RAM / 8 GB Flash MLC
USER ENVIRONMENT
Operating Temp. 14°F to 122°F/-10°C to 50°C
Storage Temp. -40°F to 158°F/-40°C to 70°C
Humidity 5% to 85% non-condensing
Drop Specification 4 ft./1.2 m drop to plywood per MIL-STD 810G; With protective boot: 5 ft./1.5m to concrete at room temperature
Tumble Specification 300 1.6 ft./0.5 m tumbles; With protective boot: 1000 1.5 ft./ 0.5 m tumbles; meets and exceeds IEC tumble specification
Sealing IP67
Vibration MIL-STD 810G, 2Gs peak, 5Hz to 2kHz, 1 hour per axis; .04gˆ2/Hz, 20Hz to 2kHz, 1 hour per axis
Thermal Shock -40°F to 158°F/-40°C to 70°C rapid transition
ZEBRA INTERACTIVE SENSOR TECHNOLOGY (IST)
Ambient Light Sensor Automatically adjusts display backlight to maximize power efficiency
Proximity Sensor Automatically detects when the user places the handset against head during a phone call to disable display output and touch input
DATA CAPTURE
Scan Engines integrated 2D imager
NFC Peer-to-peer, card reader, card emulation
WIRELESS WAN DATA AND VOICE COMMUNICATIONS
Radio Frequency Band Americas: LTE: 1900/1700/850/700 MHz (FDD2,4,5,17); HSPA+: 850/1900/1700/2100/900 MHz
WIRELESS LAN DATA AND VOICE COMMUNICATIONS
Radio Tri-mode IEEE® 802.11a/b/g/n
Data Rates Supported 802.11a – up to 150 Mbps; 802.11b/g – up to 72.2 Mbps; 802.11n @ 2.4 GHz up to 72 Mbps; 802.11n @ 5 GHz up to 150 Mbps
Security WEP (40 or 104 bit); WPA/WPA2 Personal; WPA/WPA2 Enterprise — EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0- MSCHAPv2, PEAPv1-EAP-GTC, TKIP, AES
PERIPHERALS AND ACCESSORIES
Individual rugged charging cable (included with every TC55). For a complete list of accessories, visit www.zebra.com/tc55
ADDITIONAL MOBILITY DNA SOLUTIONS
StageNow: Easily stage a handful or hundreds of Android devices by simply scanning a bar code or tapping an NFC tag.
Enterprise Browser: Next-generation industrial browser to migrate legacy web-based apps or easily create new apps with today’s highly-graphical and intuitive user interfaces.
EMDK: Created to complement Google’s Software Development Kit for Android, Zebra’s EMDK provides a comprehensive toolkit to make it easy to integrate all the functions in our enterprise-class Android devices, from bar code scanning to payment processing.
AppGallery: Zebra’s Android enterprise app store makes it easy to find, deploy and manage ready-touse business apps on any Zebra Android device.
Swipe Assist: This software utility allows users to place a virtual data capture button on the screen of the mobile computer, bringing the simplicity and flexibility of the touch experience to data capture.
REGULATORY
Visit www.zebra.com/tc55 for regulatory information
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the TC55 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: www.zebra.com/warranty