Whether you need a barcode scanner that can be used on paper labels or mobile barcodes on the screen of a mobile phone, with the Zebra DS9208, you’ll be ready. You get the versatility to scan any 1-D or 2-D barcode — from the printed labels in retail that identify product and pricing at the register to mobile coupons, mobile gift and loyalty cards, boarding passes and even theater tickets.
And the DS9208 barcode scanner provides all the features you need to keep your workers productive: industry-leading scanning speed; true point-and-shoot scanning simplicity — no need to align barcode and scanner; and hands-free and handheld flexibility.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 5.512 in. H x 3.232 in. W x 3.150 in. D/14.0 cm H x 8.21 cm W x 8.0 cm D
Weight: 9.5 oz./269 g
Voltage and Current: Idle: 5 ± 10% VDC @ 150ma average
Scanning: 5 ± 10% VDC @ 230ma average
Color: Midnight Black
SYMBOLOGY DECODE CAPABILITY
1-D: UPC/EAN (UPCA/UPCE/UPCE1/EAN-8/EAN-13/JAN-8/JAN-13 plus supplementals, ISBN (Bookland), ISSN, Coupon Code), Code 39 (Standard, Full ASCII, Trioptic,Code 32 (Italian Pharmacode), Code 128 (Standard, Full ASCII, UCC/EAN-128, ISBT-128 Concatenated), Code 93, Codabar/NW7, 2 of 5 (Interleaved 2 of 5, Discrete 2 of 5, IATA, Chinese 2 of 5, Matrix 2 of 5, Code 11), MSI Plessey, GS1 DataBar Omnidirectional, Truncated, Stacked, Stacked Omnidirectional, Limited, Expanded,Expanded Stacked)
PDF417 (and variants): PDF417 (Standard, Macro), MicroPDF417(Standard, Macro), Composite Codes (CC-A,CC-B, CC-C)
2-D: TLC-39, Aztec (Standard, Inverse), MaxiCode, DataMatrix/ECC 200 (Standard, Inverse), QR Code (Standard, Inverse, Micro)
Postal: U.S. Postnet and Planet, U.K. Post, Japan Post, Australian Post, Netherlands KIX Code, Royal Mail 4 State Customer, UPU FICS 4 State Postal, USPS 4CB, Canadian Post (Postbar)
Nominal Working Range
Code 39 – 5 mil: 0 – 4.5 in. (0 – 11.4 cm)
UPC/EAN – 10 mil (80%): 0 – 8.5 in. (0 – 21.6 cm)
UPC/EAN – 13 mil (100%): 0 – 10.5 in. (0 – 26.7 cm)
PDF417 – 6.6 mil: 0 – 3.8 in. (0 – 9.6 cm)
Datamatrix – 10 mil: 0 – 4.7 in. (0 – 11.9 cm)
Minimum Resolution:
Code 39 – 4 mil
UPC – 7.8 mil (60%)
PDF417 – 5 mil
Datamatrix – 7.5 mil
QR Code – 7.5 mi
USER ENVIRONMENT
Operating Temp.: 32° F to 104° F / 0° to 40° C
Humidity: 5% to 85% RH (non-condensing)
Drop Spec: Withstands multiple 5 ft./1.5 m drops to concrete
Ambient Light Immunity: Immune to natural and artificial ambient light (i.e. sunlight, incandescent, fluorescent,mercury vapor, sodium vapor)
OPTIONS
Electronic Article Surveillance: Compatible with Checkpoint EAS deactivation systems
Accessories: Wall mount bracket; locking mount bracket
PERFORMANCE CHARACTERISTICS
Light Source: Aiming pattern: single dot, 625nm LED
Illumination: 630nm LEDs
Imager Field of View: 46° Horizontal x 29.5° Vertical
Roll: 360°
Pitch: ± 65°
Yaw: ± 60°
Print Contrast: 25% minimum reflective difference
Swipe Speed (Vertical Read Rate): Up to 90 in./2.3 m per second
IMAGING CHARACTERISTICS
Graphics Format Support: Images can be exported as Bitmap, JPEG or TIFF
Image Transfer Speed: USB 2.0: Up to 12 Megabits/second
Image Transfer Time: Typical USB application is ~0.2 seconds with a compressed JPEG of 100kb
Image Quality: 120 PPI on a 4 x 6 in./10.2 x 15.2 cm document @ 4.7 in./11.9 cm
INTERFACES
Interfaces Supported: USB
REGULATORY
Electrical Safety: UL6950-1, CSA C22.2 No. 60950-1:2nd ed.,
EN60950-1: 2nd ed. + A11: 2009
IEC60950-1: 2nd ed.
LED Safety: IEC / EN 60825-1: 2001 Class 1M LED,
EN 62471: 2008
IEC 62471: 2006
EMI/RFI: FCC CFR47 Part 15 Class B: 2007,
ICES-003 Issue 4 :2004 Class B,
EN 55022: 2006 + A1: 2007,
EN 55024: 1998 +A1: 2001 + A2: 2003
AS/NZS CISPR22:2006,
VCCI:2007
Environmental: Compliant with RoHS Directive 2002/95/EC
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the DS9208 is warranted against defects in workmanship and materials for a period of 3 years from the date of shipment. For the complete Zebra hardware product warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Support Services: Service from the Start Advance Exchange Support