Hardware RAID 4-Bay Thunderbolt 2 Storage Solution

Hardware RAID 4-Bay Thunderbolt™ 2 Storage Solution

Multistream, compressed 4k and 2k workows require a unique combination of speed, capacity, and exibility. That’s what you get with the G-SPEED Studio hardware RAID 4-Bay Thunderbolt 2 storage solution. Congurable in RAID 0, 1, 5, 6, and 10, the solution features the latest Thunderbolt 2 technology for ultimate speed.

The G-SPEED Studio solution provides sustained transfer rates of up to 660MB/s. It also gives you the ability to daisy-chain with dual Thunderbolt 2 ports, and it ships with Enterprise Class hard drives for ultimate reliability. Plus, G-SPEED Studio provides the advanced features that matter most to creative professionals, from the sleek black enclosure to smart fan technology and plug-and-play Mac setup.

Manufacturer Part Number
0G04419
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: (2) Thunderbolt 2 Ports
Disk: (4) Enterprise-Class hard drives
Transfer Rate:

  • 12TB and 16TB: 660MB/s
  • 24TB: 700MB/s
RAID: Congurable in RAID 0, 1, 5, 6 and 10
System Requirement: Mac OS® 10.9 +
Box Contents:
  • G-SPEED Studio 4-bay storage system
  • (4) Removable disk modules
  • (1) Thunderbolt Cable
  • Quick Start Guide
  • Power Cable
  • 3-Year limited warranty
Size (LxWxH): 8.36” x 7.94” x 10.08”
Retail Packaging:
Box dimensions (LxWxH): 12.99” x 15.98” x 12.99”
Master carton:
1
Master cartons per pallet:
18
Pieces per pallet:
18