High-performance Thunderbolt 2 Storage System with Hardware RAID

High-performance Thunderbolt™ 2 storage system with hardware RAID

Complete your most demanding video and photo editing projects in less time with G-RAID Studio, a high-performance Thunderbolt 2 storage system with hardware RAID. Congurable in RAID 0, RAID 1, or JBOD, G-RAID Studio features the latest Thunderbolt 2 technology for ultimate speed.

G-RAID Studio ships with two removable 7200RPM hard drives in a solid black enclosure for total capacities up to 12TB. With transfer rates as high as 360MB/s, G-RAID Studio also supports 2K and compressed 4K video workows, giving you the speed — and the capacity — your projects require.

Manufacturer Part Number
0G04418
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 6TB, 8TB, 12TB

Interface: Thunderbolt 2

Disk:
(2) Enterprise-class
7200RPM
SATA III

Compatibility: Mac OS® 10.9 +; Windows® 8.1, and 7

Size (L x W x H): 7.11" x 4.28" x 8.4" / 181 x 109 x 213 mm

Kit Contents:

  • G-RAID Studio with Thunderbolt 2 External Hard Drive
  • (1) Thunderbolt 2 cable (backwards compatible with Thunderbolt)
  • Power cable
  • AC power adapter
  • Quick Start Guide
  • 3-year Limited Warranty