WSS NAS 2-bay

A powerful, affordable, easy-to-use, cloud-ready storage solution for small businesses with up to 50 users

The Seagate® WSS NAS 2-bay network storage solution offers native cloud integration and connectivity to the Microsoft ecosystem. For small businesses and home offices with up to 50 users and devices, the WSS NAS runs Windows Storage Server 2012 R2 Essentials. The WSS NAS 2-bay simplifies the setup experience with an intuitive management interface while still incorporating Microsoft’s powerful server technologies.

Backing up critical business data is essential to the health of any business. Windows Storage Server 2012 R2 Essentials automates Windows PC Backup to every connected computer. For users familiar with Windows 8, File History detects file changes and creates a copy on the WSS NAS 2-bay. Never worry about accidentally deleting a file because with File History your files are continuously protected.

With integrated connectivity to cloud services like Windows Azure™ and Microsoft Office 365™, the WSS NAS 2-bay gives small businesses the flexibility they need to choose the best environment for their data storage. Administrators only need to create one user, and the Essentials server will sync passwords, creating a simple, clean sign-on experience even when users are accessing cloud-based resources or the local WSS NAS 2-bay.

Windows Storage Server 2012 R2 Essentials has domain server capabilities, so you can now use the WSS NAS 2-bay as the primary server in your multi-server environment. Save time managing users and directories with seamless Active Directory integration, giving your business the enterprise-class services without the enterprise-class cost.

Manage your data easily with the WSS NAS 2-bay and Storage Spaces. Storage Spaces allows you to simply group hard drives into a storage pool without limiting future capacity expansion. This makes data protection, scalability and redundancy simple, without having to worry about RAID.

Make the most of your storage and efficiently manage the amount of data on each disk with data deduplication. Not only will deduplication free space and maximize storage, but it also saves time because there is less data to back up or transfer.

Manufacturer Part Number
STEC1004000
EAN/UPC
0763649069950,763649069950
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quantities
Boxes per Master Carton: 2
Master Cartons per Pallet: 24
Pallet Layers: 4

System Requirements
Local area network (LAN)
Wired router with an available 10/100/1000 Ethernet port
Internet connection (for system updates and Web access)
Latest version of Microsoft Windows® Vista®, 7 or 8
Microsoft Remote Desktop
Latest version of Internet Explorer®, Firefox™ or Chrome

What Is Included
Seagate® WSS NAS 2-bay
Quick start guide
Ethernet cable
Screws for optional 2-inch HDD mounting
Power cord
3-year limited warranty