220 Conference Phone

Konftel 220 – making it easy to meet

The Konftel 220 is a user-friendly analogue conference phone with the same outstanding audio quality as Konftel's more advanced models. The patented OmniSound® HD technology guarantees crystal-clear audio in all directions. The Konftel 220 is designed to help you quickly get started and is easy to use. The five speed dialling keys can be pre-programmed to make it fast and easy to call the most frequently used numbers. Just press one key to launch your meetings! The Konftel 220 has a stylish Scandinavian design similar to that of its cousins in the 300 series. It looks smart on your desktop and in smaller conference rooms. The Konftel 220 is a professional and reliable choice for offices with analogue phone systems.

Manufacturer Part Number
910101080
EAN/UPC
7394001010766
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONTENT

Konftel 220 item no 910101080.

LANGUAGE VERSIONS

Manual: Chinese, English, French, German, Portuguese, Spanish, Swedish.

AUDIO SPECIFICATIONS

OmniSound® HD.
Microphone: Omnidirectional, 360˚.
Coverage range: up to 12 people (30 m2/320 sq ft).
Volume: 90 dB SPL 0.5 m (RMS).
Frequency range: 200-3300 Hz.

CONNECTIONS

Power supply: AC adapter 100-240 V AC/14 V DC, 6 m.
Connects to analogue public phone line or PBX with analogue card via modular 6/6, RJ 11.

ANTI-THEFT PROTECTION

Kensington security slot.

DIMENSIONS

Size: Diameter 240 mm, height 77 mm.
Weight: 1 kg.
Colour: Charcoal black.

KEYPAD

Keypad: Alphanumerical 0–9, *, #, handset on/F, handset off, mute, hold, volume up, volume down, 5 speed dial keys, conference key, redial. 

ENVIRONMENTAL CONDITIONS

Temperature: 5°–40°C.
Relative humidity: 20-80% condensation free.