Kramer’s BCP−2S14 is a high−quality 14AWG twisted pair plenum cable designed for connecting speakers and amplifiers in security, commercial or residential AV systems.
Note:
CONSTRUCTION:
Conductors:: 2.
AWG:: 18.
Stranding:: 7x26.
Conductor Material:: Bare copper.
Insulation:: LS PVC − Low smoke polyvinyl chloride, wall thickness 0.008".
Outer Shield Material:: Unshielded.
Outer Jacket Material:: LS PVC − Low smoke polyvinyl chloride, wall thickness 0.015".
Outer Jacket Ripcord:: Yes.
ELECTRICAL:
Nom. Inductance:: 0.15 (μH/ft).
Nom. Capacitance Conductor to Conductor:: 34.000 (pF/ft).
Nom. Conductor DC Resistance:: 6.5Ω/1000ft @20°C.
Max. Operating Voltage (UL):: 300V RMS.
Max. Recommended Current:: 5A per conductor @25°C ambient.
OVERALL:
Overall Cabling Lay Length & Direction:: 3.5" lay length, 3.4 twists/ft.
Overall Nominal Diameter:: 0.176" (4.5mm).
Operating Temperature Range:: 0° to +75°C (32° to 167°F).
UL Temperature Rating:: 75°C (167°F).
Bulk Cable Weight:: 16lbs/1000ft.
Max. Recommended Pulling Tension:: 45lbs.
Min. Bend Radius/Minor Axis:: 1.550" (39.3mm).
REGULATORY:
UL Flame Test:: NFPA 262.
Plenum:: Yes.