Bulk Speaker Cable 18AWG − Plenum Rated

Kramer’s BCP−2S14 is a high−quality 14AWG twisted pair plenum cable designed for connecting speakers and amplifiers in security, commercial or residential AV systems.

Manufacturer Part Number
BCP-2S18-1000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONSTRUCTION:
Conductors:: 2.
AWG:: 18.
Stranding:: 7x26.
Conductor Material:: Bare copper.
Insulation:: LS PVC − Low smoke polyvinyl chloride, wall thickness 0.008".
Outer Shield Material:: Unshielded.
Outer Jacket Material:: LS PVC − Low smoke polyvinyl chloride, wall thickness 0.015".
Outer Jacket Ripcord:: Yes.

ELECTRICAL:
Nom. Inductance:: 0.15 (μH/ft).
Nom. Capacitance Conductor to Conductor:: 34.000 (pF/ft).
Nom. Conductor DC Resistance:: 6.5Ω/1000ft @20°C.
Max. Operating Voltage (UL):: 300V RMS.
Max. Recommended Current:: 5A per conductor @25°C ambient.

OVERALL:
Overall Cabling Lay Length & Direction:: 3.5" lay length, 3.4 twists/ft.
Overall Nominal Diameter:: 0.176" (4.5mm).
Operating Temperature Range:: 0° to +75°C (32° to 167°F).
UL Temperature Rating:: 75°C (167°F).
Bulk Cable Weight:: 16lbs/1000ft.
Max. Recommended Pulling Tension:: 45lbs.
Min. Bend Radius/Minor Axis:: 1.550" (39.3mm).

REGULATORY:
UL Flame Test:: NFPA 262.
Plenum:: Yes.