Optimized Cooling Structure for Air Flow
Strong cooling performance with low noise thanks to Zalman Cooling SolutionInteractive Cooling System
HDD bay emits the heated air on both sides and maximizes its cooling function that the Case can provideMaximum 8 system fans installable
5 basic standard fans. 3 more fans can be installed on front/top/bottom ventsExclusive Cooling for Power Supply
PSU located on the bottom for improvement of air flow and cooling performanceDual Radiator Water Cooler installable
Spacious room for dual radiator water cooler installationDynamic style design
With brushed aluminum style frontal door and SFX styled top Air Vent gives off dynamic feelTransparent Acryl side
Transparent Acryl side to show internal systemOne-touch Sliding ODD door
One touch Sliding ODD door for simpler designDust Filter Installed
Dust filter applied on top& bottomConvenient Interface and USB 3.0 support
USB 3.0 on Frontal Part (Top), Audio Port, Convenience enhanced by relocating power and reset buttonTool Free HDD
Can install and uninstall up to 8 HDD max without any additional toolsHigh Performance Graphic Card
High Specification VGA card can be installed within 400mm size maximumExcellent Expandability and Spacing
Up to 8 ODD/HDD/SSD, 175mm tall CPU Cooler, dual radiator water cooler can be installedHole for replacing CPU cooler and organizing cables
CPU Cooler installing hole on M/B CPU part so that M/B doesn’t need to be separated when replacing CPU cooler.
Also cable hole for organizing cables
Anti-vibration and noise absorption
Rubber pods applied on the bottom of the case and power supply to prevent slipping and noise
PCI slot expandability
Great expandability with 7 PCI slots
Note:
Case Type: ATX Mid Tower Case
Dimensions ( W x H x D): 205 x 520 x 515mm
Motherboards: Standard ATX / Micro ATX
Power Supply Unit: Standard ATX / ATX 12V
PCI / AGP Card Compatiblility: Full size 270~400mm
Expansion Slots:7 slot
Color: Black
Drive Bays:
Cooling Components (Fans):