Crystal CT- 4000R Network Video Recorder

NUUO Titan NVR is NUUO’s Linux-based open platform recording solution. It is built on Linux Foundation, with cross-platform Windows and MAC client software. It supports up to 64 channels of megapixel recording with 250 Mbps throughput. It also comes with a myriads of features that will sure to fulfill even the most demanding projects. Supports over 2300 camera models from over 100 vendors.

Manufacturer Part Number
CT-4000R-US-8T-4
EAN/UPC
4717904594844
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


CPU: Intel D525 (1.8GHz)
RAM: 4GB
Model Name: CT- 4000R
Type: Rack-mount 1U
Max camera license: 64 ch per server
License Type: Professional / Enterprise / Ultimate / Metadata channel**
Server O/S: Linux based
Video Compression: H.264, MPEG4, MJPEG, MxPEG
Recording Performance: 250 Mbps (MAX), 150 Mbps (OPTIMAL) *: 250 Mbps(1 Volume Group)
400 Mbps (2 Volume Groups)
550 Mbps (3 Volume Groups)
Removable HDD Trays: 4x SATA II
HDD Support: 6TB per drive (Max 4 drives)***
RAID: 0, 1, 5, 10
External Storage: DAS, iSCSI ( http://support.nuuo.com for details)
External Ports: 4 x USB 2.0 (for mouse, UPS);
1 x eSATA (for DAS)
Ethernet (NIC): 2 x Gigabit Port, RJ45
Voltage: 100-240V
Power Consumption: Full loading:50W, Max: 250W
Dimension (HxWxD): 45 x 447 x 429 mm
Weight (without HDD): 6.0 kg (13.2lbs)
Temperature: 0°C ~ 40°C (32°F ~ 104°F)
Humidity: 5% ~ 95%
Supported Language (17): Czech, Chinese(Simplified), Chinese(Traditional), English, Finnish, French, Germany, Italian, Japanese, Korean, Polish, Portuguese(Brazil), Russian, Spanish, Swedish, Thai, Turkish
*Max recording throughput (250 Mbps): Approx. 64ch 5-Megapixel H.264 cameras at 10 fps when server is streaming out 16 channels of live video without playback.
*Optimal recording throughput (150 Mbps): Approx. 64ch 2-Megapixel H.264 cameras at 15 fps when server is streaming out 128 channels of live video and 16 channel playback.
**Ultimate, Enterprise and Professional licenses are not compatible with each other. Only 1 type of license can be installed onto a single management server