NUUO Titan NVR is NUUO’s Linux-based open platform recording solution. It is built on Linux Foundation, with cross-platform Windows and MAC client software. It supports up to 64 channels of megapixel recording with 250 Mbps throughput. It also comes with a myriads of features that will sure to fulfill even the most demanding projects. Supports over 2300 camera models from over 100 vendors.
Note:
CPU: Intel D525 (1.8GHz)
RAM: 4GB
Model Name: CT- 4000
Type: Tower
Max camera license: 64 ch per server
License Type: Professional / Enterprise / Ultimate / Metadata channel**
Server O/S: Linux based
Video Compression: H.264, MPEG4, MJPEG, MxPEG
Recording Performance: 250 Mbps (MAX), 150 Mbps (OPTIMAL) *
Removable HDD Trays: 4x SATA II
HDD Support: 6TB per drive (Max 4 drives)***
RAID: 0, 1, 5, 10
External Storage: DAS, iSCSI ( http://support.nuuo.com for details)
External Ports: 6 x USB 2.0 (for mouse, UPS);
1 x eSATA (for DAS)
Ethernet (NIC): 2 x Gigabit Port, RJ45
Voltage: 100-240V
Power Consumption: Full loading:50W, Max: 250W
Dimension (HxWxD): 212 x 200 x 318 mm
Weight (without HDD): 5.3 kg (11.7lbs)
Temperature: 0°C ~ 40°C (32°F ~ 104°F)
Humidity: 5% ~ 95%
Supported Language (17): Czech, Chinese(Simplified), Chinese(Traditional), English, Finnish, French, Germany, Italian, Japanese, Korean, Polish, Portuguese(Brazil), Russian, Spanish, Swedish, Thai, Turkish